EN
  • EN
  • DE

M40Z300WMH6

Part No M40Z300WMH6
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC Processor Supervisor 2.6V 2.7V to 3.6V 28-Pin SOH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Input Current 4 mA
Maximum Operating Temperature 85 °C
Max Power Dissipation 1 W
Max Reset Threshold Voltage 2.7 V
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.5 V
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 4 mA
Number of Elements 1
Number of Pins 28
Number of Voltages Monitored 1
Operating Supply Current 2 mA
Overvoltage Threshold 3 V
Power Dissipation 1 W
RoHS Compliant
Undervoltage Threshold 2.8 V
Watchdog Timer No
Win Source Part Number 1025305-M40Z300WMH6
Categories PMIC - Power Management - Specialized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M40Z300WMH6 CAD Model

Description

The M40Z300WMH6 is a robust, low-power Serial Presence Detect (SPD) EEPROM device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is specifically tailored for use in memory modules to store memory module configuration information such as timing, density, speed, and voltage. The M40Z300WMH6 is an essential component for ensuring compatibility and optimal performance between memory modules and motherboards.

Key Features

  • Memory Capacity: The device comes with a 2-Kbit (256 x 8) EEPROM, providing sufficient space for the SPD standard data structure.
  • Interface: It utilizes an I²C serial interface, facilitating easy integration into various system designs and ensuring a simple communication protocol.
  • Low Power Consumption: Designed for energy efficiency, the M40Z300WMH6 operates with minimal power, making it suitable for power-sensitive applications.
  • Write Protect: It includes a hardware write protect feature, which secures the data from inadvertent changes, thereby ensuring the integrity of the stored configuration data.
  • Wide Operating Temperature Range: The device is operational across a temperature range of -40°C to +85°C, ensuring reliability and performance under diverse environmental conditions.
  • Package: The M40Z300WMH6 is available in an 8-pin SOIC package, which is widely used and easily integrated into standard PCB designs.

Applications

The M40Z300WMH6 is primarily used in computer memory modules, including DDR, DDR2, DDR3, and DDR4, as well as in other systems that require serial presence detect functionality. Its reliability and compatibility make it an excellent choice for system integrators and memory module manufacturers.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M40Z300WMH6 is manufactured under strict quality control standards, ensuring it meets the rigorous requirements of the electronics industry. With its robust design and proven performance, this SPD EEPROM device is a trusted solution for memory module identification and configuration.

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
STMicroelectronics
DISCRETE
Lowest to $4.4879
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess