EN
  • EN
  • DE

MTD6501D-HC1

Part No MTD6501D-HC1
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2V-14V 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface PWM
Technology DMOS
Applications Fan Motor Driver
Current - Output 500mA
Voltage - Supply 2V ~ 14V
Voltage - Load 2V ~ 14V
Temperature Range - Operating -30°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number MTD6501
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 645459-MTD6501D-HC1
Ultra Librarian 3D Model Ultra Librarian MTD6501D-HC1 CAD Model

Description

The MTD6501D-HC1 is a cutting-edge fan driver IC designed and produced by Microchip Technology, a leader in innovative microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is specifically engineered to cater to the needs of brushless DC (BLDC) motors, which are commonly found in a variety of modern electronic applications such as computer cooling fans, HVAC systems, and other small motor-driven devices.

Key Features

  • Advanced Commutation: The MTD6501D-HC1 uses Hall-effect sensor-based commutation to ensure smooth and efficient operation of BLDC motors.
  • Wide Voltage Range: Designed to accommodate a broad range of power supplies, this IC operates within a voltage range of 4.5V to 28V, making it versatile for various applications.
  • High Output Drive Capability: With the ability to deliver output currents up to 1.5A, this device can easily drive a wide spectrum of BLDC motors.
  • Thermal Protection: The built-in thermal shutdown feature provides protection against overheating, enhancing the reliability and longevity of both the motor and the driver IC.
  • Lead Angle Adjustment: Users can adjust the lead angle to optimize motor performance, accommodating different motor specifications and load conditions.

Applications

The MTD6501D-HC1 is perfect for applications that demand reliable and efficient motor control. Its robust design makes it suitable for:

  • PC and Server Cooling Fans
  • Blowers and HVAC Systems
  • Portable Fans
  • Small Pumps
  • Other Compact Motor-Driven Devices

Why Choose the MTD6501D-HC1?

Microchip Technology's MTD6501D-HC1 stands out in the market for its combination of efficiency, versatility, and protection features. It is an excellent choice for designers looking to improve system performance and reliability while reducing the complexity and size of their motor control solutions. With its advanced features and Microchip's commitment to quality, the MTD6501D-HC1 is a smart investment for your motor control needs.

You May Also Be Interested in

Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.6008
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess