EN
  • EN
  • DE

MT90870AG

Part No MT90870AG
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 272BGA / Telecom IC Switch 272-PBGA (27x27)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Switch
Number of Circuits 1
Voltage - Supply 3V ~ 3.6V
Current - Supply 160mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 272-BGA
Supplier Device Package 272-PBGA (27x27)
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 886385-MT90870AG
Ultra Librarian 3D Model Ultra Librarian MT90870AG CAD Model

Description

Microchip Technology's MT90870AG: A High-Performance Digital Signal Processor

The MT90870AG from Microchip Technology is a sophisticated digital signal processor (DSP) that stands out in the realm of telecommunications. This product is engineered to provide optimal performance for complex signal processing tasks, making it an ideal choice for a variety of applications, including wireless communication systems, VoIP, and multimedia services.

Key Features and Benefits

  • Integrated Processing Capabilities: The MT90870AG boasts an advanced architecture that allows for efficient processing of voice, data, and video signals. Its integrated processing capabilities ensure that users can handle multiple tasks simultaneously without compromising performance.
  • High-Speed Operation: With a design focused on high-speed signal processing, this DSP is capable of meeting the demands of next-generation communication systems. It is designed to work seamlessly with high data rate transfers, ensuring that it can keep up with the fast pace of modern telecommunications.
  • Flexible Interface Options: To accommodate a wide range of applications, the MT90870AG provides flexible interface options. This versatility ensures that it can be integrated into various system designs with minimal hassle, offering a seamless solution for system developers.
  • Low Power Consumption: Energy efficiency is a critical aspect of modern electronics, and the MT90870AG has been designed with this in mind. Its low power consumption makes it suitable for use in power-sensitive applications, helping to extend the operational life of battery-powered devices.
  • Robust Support and Reliability: Microchip Technology is known for its commitment to quality and support. The MT90870AG is backed by robust technical support, ensuring that developers have access to the resources they need to successfully implement the DSP in their projects.

Applications

The versatility of the MT90870AG makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Wireless base stations and repeaters
  • VoIP gateways and terminals
  • Audio and video conferencing systems
  • Media processing servers

Whether you are developing cutting-edge communication equipment or looking for a reliable DSP for multimedia processing, the MT90870AG from Microchip Technology offers the performance, efficiency, and support you need to bring your projects to fruition.

You May Also Be Interested in

Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Infineon Technologies
Lowest to $9.2446
Infineon Technologies
Need more? Email Us
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
ST-Ericsson Inc
Lowest to $42.5952
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Infineon Technologies
Lowest to $6.2971
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess