EN
  • EN
  • DE

MT8985AL1

Part No MT8985AL1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 44MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Function Switch
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 10mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 645239-MT8985AL1
Ultra Librarian 3D Model Ultra Librarian MT8985AL1 CAD Model

Description

The MT8985AL1 is a cutting-edge integrated circuit (IC) from Microchip Technology, designed to cater to the demanding needs of modern electronics. This component is a testament to Microchip's commitment to providing high-quality, reliable solutions for the semiconductor industry.

At the core of the MT8985AL1 lies its robust architecture, which is optimized for high-speed signal processing and data management. It is an ideal choice for applications that require efficient handling of digital signals with minimal latency. The IC integrates seamlessly into various electronic systems, including telecommunications, automotive, industrial automation, and consumer electronics, offering a versatile solution for a wide range of products.

Key Features

  • High Performance: The MT8985AL1 is engineered to deliver exceptional performance, ensuring that systems operate at their peak efficiency.
  • Low Power Consumption: Energy efficiency is at the heart of this IC, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Reliability: Microchip Technology's rigorous quality standards mean that the MT8985AL1 is a component you can rely on for long-term stability and operation.
  • Integration: The IC's design facilitates easy integration into existing designs, reducing development time and accelerating time-to-market for new products.

Applications

  • Telecommunication systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronic devices

The MT8985AL1 is more than just a component; it's a solution that empowers designers to create sophisticated electronic products. With Microchip Technology's support and the IC's advanced features, engineers can push the boundaries of what's possible in electronic design.

By choosing the MT8985AL1, you are investing in a product that will not only meet but exceed the expectations of today's technology landscape. Whether you're developing the next generation of communication equipment or innovating within the consumer electronics space, this IC will provide the performance and reliability you need to succeed.

You May Also Be Interested in

Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess