EN
  • EN
  • DE

MSMBJ6.5A

Part No MSMBJ6.5A
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 6.5VWM 11.2VC SMBJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features 11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500
Package Bulk
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMBJ (DO-214AA)
Family Name SMBJ6.5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1086-8137, 1086-8137-MIL
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885961-MSMBJ6.5A
Ultra Librarian 3D Model Ultra Librarian MSMBJ6.5A CAD Model

Description

The MSMBJ6.5A, designed and manufactured by Microchip Technology, is a robust Transient Voltage Suppressor (TVS) diode that offers exceptional circuit protection. This device is specifically engineered to shield sensitive electronic components from voltage spikes and transients induced by lightning, electrostatic discharge (ESD), and other sudden voltage threats.

Key Features

  • Stand-off Voltage: The MSMBJ6.5A is designed with a stand-off voltage of 6.5V, providing a reliable barrier against overvoltage conditions.
  • Peak Pulse Power: It boasts an impressive peak pulse power rating of 600W for 10/1000µs waveforms, ensuring excellent transient and surge absorption capabilities.
  • Clamping Voltage: Upon encountering a voltage spike, this device clamps to a maximum of 11.2V, protecting connected components from potential damage.
  • Package: Housed in a DO-214AA (SMB) package, the MSMBJ6.5A combines a compact form factor with robust performance, making it suitable for high-density circuit designs.
  • Temperature Range: It operates within a junction temperature range of -55°C to +150°C, accommodating a wide spectrum of environmental conditions.
  • Compliance: This TVS diode is RoHS compliant and adheres to the industry standards for environmental safety and hazardous substance management.

Applications

The MSMBJ6.5A is versatile and can be employed in a variety of applications where transient voltage protection is critical. It is commonly used in:

  • Consumer electronics
  • Industrial systems
  • Telecommunication equipment
  • Power supply units
  • Automotive electronics

With its excellent energy absorption capability and fast response time, the MSMBJ6.5A from Microchip Technology is an ideal choice for designers looking to enhance the durability and reliability of their electronic systems against voltage transients.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess