EN
  • EN
  • DE

MSL3162BT-R

Part No MSL3162BT-R
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL PWM 40TQFN / LED Driver IC 16 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) PWM Dimming 40-TQFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Type AC DC Offline Switcher
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 5.5V
Frequency 20MHz
Dimming PWM
Applications Backlight, Signage
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (6x6)
Base Product Number MSL3162
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1611-MSL3162BT-RDKR,MSL3162BT-R-ND,MSL3162BT-RCT,1611-MSL3162BT-RCT,MSL3162BT-RTR,1611-MSL3162BT-RDKRINACTIVE,1611-MSL3162BT-RTRINACTIVE,1611-MSL3162BT-RDKR-ND,1611-MSL3162BT-RTR,1611-MSL3162BT-RTR-ND,MSL3162BTR,MSL3162BT-RDKR
Standard Package 2,000
Win Source Part Number 981095-MSL3162BT-R
Ultra Librarian 3D Model Ultra Librarian MSL3162BT-R CAD Model

Description

Product Overview: MSL3162BT-R by Microchip Technology

Microchip Technology's MSL3162BT-R is a cutting-edge integrated circuit designed to meet the demands of modern electronics. This high-performance product is part of Microchip's extensive portfolio of semiconductor solutions, renowned for their reliability and innovation. The MSL3162BT-R is particularly suitable for applications requiring efficient power management and connectivity, making it an ideal choice for designers in various industries.

Key Features

  • High Efficiency: The MSL3162BT-R is engineered for optimal power consumption, which is crucial for battery-operated devices, ensuring longer operation times between charges.
  • Advanced Connectivity: With built-in Bluetooth technology, this product facilitates wireless communication, allowing for seamless integration in a multitude of IoT applications.
  • Compact Footprint: The small form factor of the MSL3162BT-R makes it an excellent choice for space-constrained applications, without compromising on performance.
  • Robust Design: Microchip's commitment to quality means that the MSL3162BT-R is designed to withstand the rigors of industrial environments, maintaining performance under various conditions.

Applications

The versatility of the MSL3162BT-R allows it to be used across a wide range of applications. It's particularly well-suited for:

  • Smart Home Devices
  • Wearable Technology
  • Wireless Sensor Networks
  • Portable Medical Devices
  • Automotive Modules

Technical Specifications

The MSL3162BT-R operates over a broad voltage range and features a temperature range suitable for various environments. Detailed technical specifications can be obtained from the Microchip Technology datasheet available on their official website or from authorized distributors.

Ordering and Availability

The MSL3162BT-R is available for order through Microchip Technology's network of distributors. For pricing, availability, and further information, customers are encouraged to contact Microchip Technology directly or visit their website.

You May Also Be Interested in

World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess