EN
  • EN
  • DE

MRF24WB0MA/RM

Part No MRF24WB0MA/RM
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description 2.4 GHz, IEEE Std. 802.11b™ RF Transceiver Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tray
RF Family/Standard WiFi
Protocol 802.11b
Modulation DSSS
Frequency 2.4GHz
Data Rate 2Mbps
Power - Output 10dBm
Sensitivity -91dBm
Serial Interfaces JTAG, SPI
Antenna Type Integrated, Trace
Operating Supply Voltage 2.7 V ~ 3.6 V
Current - Receiving 85mA
Current - Transmitting 115mA ~ 154mA
Mounting SMD
Operating Temperature Range -40°C ~ 85°C
Package Module
Win Source Part Number 1226811-MRF24WB0MA/RM
Manufacturer Homepage www.microchip.com
Family Name MRF24WB0MA
Introduction Date April 21, 2010
ECCN 5A992.c
Country of Origin Thailand
Halogen Free Unknown
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MRF24WB0MA/RM CAD Model

Description

Microchip Technology's MRF24WB0MA/RM Wi-Fi Module

The MRF24WB0MA/RM is a highly integrated Wi-Fi module from Microchip Technology, designed to provide designers with a simple and efficient way to integrate Wi-Fi connectivity into their applications. This module is particularly well-suited for low-power, low-data-rate applications in the home automation, industrial control, and remote monitoring sectors.

At the heart of the MRF24WB0MA/RM is a powerful IEEE 802.11-compliant RF transceiver, which operates in the 2.4 GHz frequency band. This transceiver is paired with a baseband processor and a robust Media Access Controller (MAC), enabling it to handle complex network protocols and security algorithms with ease.

The module supports Wi-Fi security protocols such as WEP, WPA, and WPA2, ensuring secure data transmission. Additionally, the MRF24WB0MA/RM is capable of both infrastructure and ad hoc networking, allowing for flexible deployment in various network topologies.

One of the key features of the MRF24WB0MA/RM is its small form factor. The compact size of 21 x 31 mm makes it an ideal choice for space-constrained applications. Despite its size, it includes an integrated PCB antenna, which simplifies the design process by eliminating the need for external antenna considerations.

Developers will appreciate the module's easy-to-use interface, which includes a simple SPI connection to the host controller. This, coupled with Microchip's comprehensive software library and TCP/IP stack, makes it possible to get Wi-Fi-enabled applications up and running quickly and with minimal effort.

The MRF24WB0MA/RM is also designed for low-power operation, featuring various power-saving modes to extend battery life in portable applications. Its quick wake-up from sleep feature ensures that it can maintain a responsive network presence while conserving power.

In summary, the MRF24WB0MA/RM from Microchip Technology is a feature-rich Wi-Fi module that offers a balance of performance, power efficiency, and ease of integration, making it an excellent choice for adding wireless connectivity to a wide range of electronic devices.

You May Also Be Interested in

Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $34.9254
Silicon Labs
RF TXRX MODULE WIFI CHIP SMD
Lowest to $349.2538
Quectel
Linear IC
Lowest to $10.1866
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
U-blox
RF TXRX MOD BT ISM>1GHZ CHIP SMD
Lowest to $29.3234
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.2500 $58.5000
5+ $24.0000 $120.0000
7+ $23.2500 $162.7500
9+ $22.5000 $202.5000
12+ $21.7500 $261.0000
16+ $19.5000 $312.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess