EN
  • EN
  • DE

MPF300T-FCVG484I

Part No MPF300T-FCVG484I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 284 I/O 484FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203598-MPF300T-FCVG484I
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series PolarFire™
Package Tray
Product Status Active
Total RAM Bits 21094400
Number of I/O 284
Voltage - Supply 0.97V ~ 1.08V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 100°C (TJ)
Ultra Librarian 3D Model Ultra Librarian MPF300T-FCVG484I CAD Model

Description

Microchip Technology MPF300T-FCVG484I FPGA

The MPF300T-FCVG484I is a state-of-the-art Field Programmable Gate Array (FPGA) product from Microchip Technology, designed to meet the needs of modern digital circuits. This versatile FPGA is part of Microchip's PolarFire® series, which is renowned for providing cost-effective solutions without compromising on performance.

This particular model features a low power footprint, which makes it an ideal choice for applications where power efficiency is critical. With its non-volatile technology, the MPF300T-FCVG484I ensures data retention without the need for external memory, and it can operate reliably in a wide temperature range, making it suitable for industrial and automotive applications.

The device comes in a compact 484-pin package (FCVG484), which is designed to save board space while still offering a high density of I/O pins. The MPF300T-FCVG484I boasts a rich set of features including high-speed transceivers, DSP blocks, and embedded memory blocks, allowing designers to create complex, high-performance designs with ease.

Key Features:

  • Low power consumption, ideal for power-sensitive applications
  • High-performance transceivers for fast data transfer
  • Advanced security features to protect intellectual property and data integrity
  • Comprehensive DSP blocks suitable for signal processing applications
  • Generous on-chip memory to enhance system performance
  • Robust I/O capabilities that support a wide range of interfaces
  • Support for a broad range of operating temperatures

Whether you're designing for communications, defense, or industrial control systems, the MPF300T-FCVG484I offers a balance of performance, power, and cost that is hard to match. Its robust feature set enables designers to tackle the most challenging projects, all while keeping development costs in check.

By choosing the MPF300T-FCVG484I for your next project, you'll benefit from Microchip Technology's commitment to quality and longevity, ensuring that your designs are built on a solid, reliable foundation.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess