EN
  • EN
  • DE

MPF300T-FCG484I

Part No MPF300T-FCG484I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 244 I/O 484FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203958-MPF300T-FCG484I
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded -FPGAs (Field Programmable Gate Array)
Series PolarFire™
Package Tray
Product Status Active
Operating Temperature -40°C ~ 100°C (TJ)
Package / Case Package / Case
Supplier Device Package 484-FCBGA (23x23)
Base Product Number MPF300
Ultra Librarian 3D Model Ultra Librarian MPF300T-FCG484I CAD Model

Description

Product Overview: MPF300T-FCG484I by Microchip Technology

The MPF300T-FCG484I is a cutting-edge FPGA (Field Programmable Gate Array) product from Microchip Technology, designed to meet the evolving demands of modern electronics. This device is part of the PolarFire® FPGA family, which is renowned for its low power consumption, high-performance capabilities, and security features. The MPF300T-FCG484I is an ideal choice for designers looking for a reliable and efficient solution for their high-speed computing, networking, and telecommunications applications.

Key Features

  • Low Power Consumption: The MPF300T-FCG484I leverages innovative non-volatile technology to deliver a power-efficient performance, significantly reducing the total power costs for systems.
  • High Performance: With its high-speed transceivers and abundant logic elements, the device offers excellent performance for complex computing tasks and data processing.
  • Advanced Security: Security is a top priority for the PolarFire FPGA family. The MPF300T-FCG484I incorporates advanced security features, including a physically unclonable function (PUF), secure boot, and 128-bit AES encryption to protect against unauthorized access and IP theft.
  • Reliability: Built for robustness, the FPGA is designed to operate in harsh environments and is immune to single-event upsets (SEUs), making it suitable for deployment in mission-critical applications.

Technical Specifications

  • Package: The MPF300T-FCG484I comes in a 484-pin flip-chip grid array (FCG484) package.
  • I/O Count: It offers a substantial number of user I/Os, allowing for flexible interfacing with a wide range of peripherals and systems.
  • Temperature Range: The device is specified for the industrial temperature range, ensuring reliable operation under extreme conditions.
  • Speed Grade: The speed grade of 'I' indicates that this device is optimized for industrial performance levels.

Whether you are developing applications in the field of communication, defense, or industrial automation, the MPF300T-FCG484I from Microchip Technology provides a robust foundation with its balance of power efficiency, performance, and security. It is designed to accelerate time-to-market and reduce development costs, making it a smart choice for innovative projects that require the highest standards of FPGA technology.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $382.3577 $382.3577
2+ $342.8035 $685.6070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess