EN
  • EN
  • DE

MPF300T-1FCG784E

Part No MPF300T-1FCG784E
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 388 I/O 784FCBGA / series Field Programmable Gate Array (FPGA) IC 388 21094400 300000 784-BBGA, FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series PolarFire™
Package Tray
Number of Logic Elements/Cells 300000
Total RAM Bits 21094400
Number of I/O 388
Voltage - Supply 0.97V ~ 1.08V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 100°C (TJ)
Package / Case 784-BBGA, FCBGA
Supplier Device Package 784-FCBGA (29x29)
Base Product Number MPF300
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1032392-MPF300T-1FCG784E
Ultra Librarian 3D Model Ultra Librarian MPF300T-1FCG784E CAD Model

Description

The MPF300T-1FCG784E is a state-of-the-art FPGA (Field-Programmable Gate Array) product developed by Microchip Technology, a leader in the semiconductor industry. This high-performance integrated circuit is designed to meet the needs of a wide range of applications, from industrial control systems to advanced communication platforms and beyond.

At the heart of the MPF300T-1FCG784E lies a flexible and powerful architecture that allows designers to create complex digital logic circuits without the long lead times and high costs associated with custom ASIC design. By offering reprogrammability, this FPGA enables rapid prototyping and iterative design, which is crucial for fast-paced technological environments.

The MPF300T-1FCG784E is part of the PolarFire® FPGA family, which is renowned for its low power consumption and high-security features. This particular model comes in a 784-pin flip-chip grid array (FCG784) package, which provides a compact footprint while still offering a robust number of I/O options for versatile connectivity.

Key features of the MPF300T-1FCG784E include:

  • High-Performance: With its advanced 28nm process technology, the MPF300T-1FCG784E delivers exceptional performance for demanding applications.
  • Security: Built-in cryptographic processors and a secure boot capability ensure the protection of sensitive data and intellectual property.
  • Reliability: The device is engineered for reliability in harsh environments, making it suitable for industrial and automotive-grade applications.
  • Low Power: PolarFire FPGAs are known for their low static power consumption, making them ideal for power-sensitive applications.
  • Customizable: A rich set of features and a flexible logic architecture enable designers to tailor the FPGA to their specific application requirements.

Whether you are developing next-generation communication systems, industrial automation solutions, or defense electronics, the MPF300T-1FCG784E from Microchip Technology offers the performance, flexibility, and reliability you need to drive innovation and stay competitive.

You May Also Be Interested in

Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess