Products specifications Report Issue?

Win Source Part Number WS1201068-MMS006PP3
Win Source Part Number Cross
Manufacturer Microchip Technology
Category RF and Wireless RF Switches
Package Tray
Product Status Active
RF Type Radar
Topology Absorptive
Circuit SPDT
Frequency Range 0Hz ~ 20GHz
Isolation 40dB
Ultra Librarian 3D Model Ultra Librarian MMS006PP3 CAD Model

Description

The MMS006PP3 is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer, Microchip Technology. Designed to cater to a wide range of applications, this device is part of the company's commitment to providing high-performance and energy-efficient solutions to the electronics industry.

Key Features

  • Advanced Core: At the heart of the MMS006PP3 lies a powerful core that is capable of executing instructions with high efficiency, ensuring swift processing and task management.
  • Low Power Consumption: This MCU is engineered with power-saving technology, making it ideal for battery-powered applications where energy efficiency is paramount.
  • Robust I/O Capabilities: With a versatile set of input/output options, the MMS006PP3 can easily interface with a variety of peripherals, sensors, and other electronic components, providing flexibility in system design.
  • Integrated Peripherals: The MCU comes with a range of built-in peripherals, reducing the need for external components and simplifying circuit design. These include timers, communication interfaces, and analog-to-digital converters, among others.
  • Memory: Equipped with ample memory, the MMS006PP3 offers sufficient space for complex programs and data storage, facilitating sophisticated applications without the need for external memory components.
  • Security Features: Recognizing the importance of data security, Microchip Technology has incorporated advanced security features to protect against unauthorized access and ensure the integrity of the device's operation.

Applications

The versatility of the MMS006PP3 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Medical devices
  • Smart home technology

In summary, the MMS006PP3 from Microchip Technology is a robust and versatile microcontroller that is designed to meet the demands of modern electronic systems. Its combination of performance, energy efficiency, and integrated features make it an excellent choice for developers and engineers looking to create innovative products across various industries.

You May Also Be Interested in

Peregrine Semiconductor
IC RF SWITCH SPDT 50 OHM 16-QFN
Lowest to $15.3545
ECAD model for PE42521MLBA-Z
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
ECAD model for MASW-011173-DIE
NJR Corporation/NJRC
IC MMIC SWITCH DPDT FFP16
Need more? Email Us
ECAD model for NJG1524APC1-TE1
Analog Devices Inc.
IC SW DUAL SPDT ABSORPT 20LFCSP / RF Switch IC General Purpose 2 x SPDT 2 GHz 50Ohm 20-LFCSP (4x4)
Lowest to $12.7996
ECAD model for ADG936BCP
Renesas Electronics America
IC RF SWITCH SPDT 6GHZ 12VFQFPN / RF Switch IC SPDT 6 GHz 50Ohm 12-VFQFPN (2x2)
Lowest to $118.3207
ECAD model for F2977NEGK
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $67.9151
ECAD model for MASW-011105-TR0500
Analog Devices Inc.
IC SWITCH MATRIX 4X2 24-QFN
Lowest to $3.6971
ECAD model for HMC276LP4E
M/A-Com Technology Solutions
SWITCH IS SPDT 0-6GHZ 12QFN
Lowest to $5.4600
ECAD model for MASW-007588-TR3000
M/A-Com Technology Solutions
SWITCH HIGH ISOLATION SP5T QFN
Need more? Email Us
ECAD model for MASW-010351-TR3000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention