EN
  • EN
  • DE

MICRF011YM

Part No MICRF011YM
Manufacturer Microchip Technology
Catalog RF Receivers
Description IC RCVR/DATA DEMOD RF/IF 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Frequency 300MHz to 440MHz
Sensitivity -103dBm
Data Rate (Max) 10 kbps
Modulation or Protocol OOK
Applications Garage Openers
Current - Receiving 2.4mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features Automatic Tuning
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 14-SOIC
Win Source Part Number 110651-MICRF011YM
Ultra Librarian 3D Model Ultra Librarian MICRF011YM CAD Model

Description

Microchip Technology MICRF011YM Overview

The MICRF011YM from Microchip Technology is a sophisticated ASK (Amplitude Shift Keying) receiver integrated circuit (IC) designed for a variety of wireless communication applications. This compact and versatile component is an essential building block for systems that require reliable data transmission without the need for complex circuitry. The MICRF011YM is well-suited for remote control systems, home automation, garage door openers, and wireless sensor networks, among other applications.

Key Features of MICRF011YM

  • High Sensitivity: The MICRF011YM boasts a high sensitivity level, enabling it to detect weak signals, which is crucial for long-range communication and environments with high noise levels.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, making it ideal for battery-operated devices where longevity is key.
  • Automatic Gain Control (AGC): The built-in AGC adjusts the gain dynamically to accommodate for varying signal strengths, ensuring consistent performance and reliability.
  • Frequency Range: The receiver operates within a specified frequency range, catering to standard communication protocols and allowing for flexibility in system design.
  • Easy Integration: The MICRF011YM is easy to integrate into existing designs due to its simple interface and minimal external component requirements.

Applications

The versatility of the MICRF011YM makes it an excellent choice for a wide array of wireless communication applications. It is commonly used in:

  • Remote keyless entry systems
  • Wireless alarm and security systems
  • Industrial control
  • Home automation
  • Telemetry and remote sensing

With its combination of high sensitivity, low power consumption, and ease of use, the MICRF011YM from Microchip Technology is a reliable and cost-effective solution for designers looking to add wireless communication capabilities to their projects. Whether you're developing a simple remote control or a complex network of wireless sensors, the MICRF011YM provides a solid foundation for secure and efficient data transmission.

You May Also Be Interested in

Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.2331
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.8206
NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 711 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess