Microchip Technology MICLP2951-02YM Product Overview
The MICLP2951-02YM is a high-performance, adjustable voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is part of the MIC2951 series and offers a versatile solution for a wide array of applications, including but not limited to consumer electronics, automotive systems, and industrial controls.
Key Features
- Adjustable Output Voltage: The MICLP2951-02YM provides an adjustable output voltage range, which can be set from 1.24V to 29V with the use of external resistors, making it highly adaptable for various design requirements.
- High Accuracy: This regulator maintains a high level of accuracy, with a typical output voltage tolerance of ±2%, ensuring reliable performance in critical applications.
- Low Dropout Voltage: The low dropout voltage feature allows the regulator to continue delivering a regulated output even when the supply voltage is very close to the output voltage, enhancing the efficiency of the system.
- Current Limiting: Built-in current limiting protects the device and the load from damage due to overcurrent conditions, enhancing system reliability.
- Thermal Shutdown: The MICLP2951-02YM is equipped with thermal shutdown capability, which prevents the regulator from overheating by shutting down the output when the internal temperature exceeds safe operating limits.
Applications
The MICLP2951-02YM is suitable for a variety of applications, including:
- Power supplies for battery-powered devices
- Post-regulation for switching supplies
- Automotive electronics
- Industrial control systems
- Portable consumer electronics
Package and Availability
The MICLP2951-02YM is available in a TO-92-3 package, providing a compact form factor suitable for space-constrained applications. Its robust design ensures long-term reliability across different environmental conditions. For detailed product specifications, availability, and ordering information, customers are encouraged to visit Microchip Technology's official website or contact their local sales representative.