EN
  • EN
  • DE

MIC94165YCS-TR

Part No MIC94165YCS-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 6WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000924-MIC94165YCS-TR
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Power Management (PMIC) -Power Distribution Switches, Load Drivers
Package Tape & Reel (TR) Cut Tape (CT)
Package / Case 6-WFBGA, WLCSP
Supplier Device Package 6-WLCSP (1x1.5)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TJ)
Base Product Number MIC94165
Product Status Active
Switch Type General Purpose
Ultra Librarian 3D Model Ultra Librarian MIC94165YCS-TR CAD Model

Description

The MIC94165YCS-TR is a high-performance, p-channel, high-side load switch designed by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This load switch is part of Microchip's extensive portfolio and is designed to operate from 1.7V to 5.5V, making it ideal for battery-powered devices, portable electronics, and power management applications.

Key Features

  • Voltage Range: The MIC94165YCS-TR operates between 1.7V and 5.5V, accommodating a variety of power sources and ensuring compatibility with low-voltage applications.
  • Low On-Resistance: It features an exceptionally low on-resistance (RDS(ON)) of just 28mΩ at 4.5V, which enhances efficiency by minimizing power loss.
  • Fast Switching: The device is designed for fast switching speeds, which is critical for power management and reducing transition losses.
  • Current Limit: The load switch includes a current limit feature to protect against overcurrent conditions, ensuring the safety and reliability of the connected components.
  • Thermal Shutdown: A built-in thermal shutdown function provides additional protection, preventing damage from overheating.
  • Controlled Slew Rate: The MIC94165YCS-TR offers a controlled slew rate to reduce inrush current, which is particularly beneficial in sensitive applications where surge currents can be problematic.

Applications

The versatility of the MIC94165YCS-TR makes it suitable for a wide range of applications, including:

  • Smartphones and tablets
  • Portable media players
  • GPS devices
  • Wireless peripherals
  • Power distribution switches

Product Packaging

The "TR" suffix in the MIC94165YCS-TR indicates that this component is supplied in tape and reel packaging, which is optimized for automated pick-and-place manufacturing processes, ensuring efficiency and reliability in high-volume production environments.

Conclusion

Microchip's MIC94165YCS-TR is a robust and reliable solution for designers looking to implement high-side load switching with minimal power loss and maximum protection. Its comprehensive feature set and compact design make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9604 $52.8220
130+ $0.7880 $102.4400
200+ $0.7634 $152.6800
275+ $0.7388 $203.1700
355+ $0.7142 $253.5410
470+ $0.6403 $300.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess