EN
  • EN
  • DE

MIC94062YML TR

Part No MIC94062YML TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER SWITCH HI SIDE 4-TMLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 85 mOhm
Features Slew Rate Controlled
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 4-TMLF (1.2x1.6)
Win Source Part Number 138775-MIC94062YML TR
Ultra Librarian 3D Model Ultra Librarian MIC94062YML TR CAD Model

Description

MIC94062YML TR - Microchip Technology

The MIC94062YML TR is a high-performance, integrated circuit from Microchip Technology, designed to provide advanced solutions in power management applications. This compact and efficient device is part of Microchip's extensive portfolio of power management products, catering to the needs of modern electronic systems where space is at a premium and power efficiency is paramount.

With its tiny 1.2mm x 1.2mm thin MLF® package, the MIC94062YML TR is optimized for space-constrained applications, making it an ideal choice for portable devices, such as smartphones, tablets, and wearable technology. It is also well-suited for other electronic products that require high-density board designs, including medical devices, IoT gadgets, and industrial controls.

The device operates as a high-side load switch, featuring a low on-resistance P-channel MOSFET that allows for efficient power distribution and management within electronic circuits. This enables the MIC94062YML TR to handle continuous currents up to several amps while maintaining a low voltage drop across the switch, ensuring minimal power loss and heat generation.

Moreover, the MIC94062YML TR incorporates a slew rate-controlled turn-on characteristic, which is crucial for preventing inrush current-related issues, such as system voltage droop or the tripping of overcurrent protection circuits. This feature enhances system reliability and stability, especially during the power-up sequence of complex electronic systems.

The device also includes built-in level shifting functionality, which permits control logic operating at different voltage levels to interface seamlessly with the power switch. This simplifies the design process by eliminating the need for external level shifters and reduces the overall component count.

In summary, the MIC94062YML TR from Microchip Technology is a high-quality, feature-rich power management solution that delivers performance, efficiency, and reliability for a wide range of electronic applications. Its compact size, efficient operation, and integrated features make it a versatile choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess