Product Overview: MIC93LC46BT-I/SNA22 from Microchip Technology
The MIC93LC46BT-I/SNA22 is a high-performance integrated circuit produced by Microchip Technology, a leader in the semiconductor industry. This product is a serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a reliable storage solution for a wide range of applications.
Key Features:
- Memory Size: The device comes with a 1 Kbit (128 x 8 or 64 x 16) memory size, which is suitable for storing configuration data, device parameters, and small application codes.
- Interface: It supports a serial interface for communication, which allows for simple and efficient integration into various systems with minimal pin usage.
- Operating Voltage: The MIC93LC46BT-I/SNA22 operates at a voltage range of 4.5V to 5.5V, making it compatible with 5V logic levels.
- Temperature Range: This device is designed to perform reliably in industrial temperature ranges, from -40°C to +85°C, ensuring stable operation under extreme conditions.
- Packaging: It is available in an 8-pin TSSOP (Thin Shrink Small Outline Package), which is known for its compact footprint and suitability for space-constrained applications.
- Write Protection: The EEPROM features write protection mechanisms, including hardware and software data protection, to prevent accidental data corruption.
- Endurance: It offers a high endurance of 1,000,000 write cycles, ensuring a long operational lifespan even with frequent data updates.
- Data Retention: The MIC93LC46BT-I/SNA22 guarantees data retention for a minimum of 100 years, providing a durable and stable memory storage solution.
Applications:
The versatility of the MIC93LC46BT-I/SNA22 makes it an ideal choice for various applications, including but not limited to:
- Industrial controls
- Automotive systems
- Medical devices
- Consumer electronics
- Telecommunication infrastructure
In conclusion, the MIC93LC46BT-I/SNA22 from Microchip Technology is a robust and reliable EEPROM device that offers excellent performance, durability, and ease of integration for designers and engineers looking to incorporate non-volatile memory into their systems.