EN
  • EN
  • DE

MIC920YC5-TR

Part No MIC920YC5-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 14 Weeks
Features General Purpose Amplifier Circuit - SC-70-5
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-70-5
Family Name MIC920
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MIC920YC5TR-ND, 1611-MIC920YC5-CT, 1611-MIC920YC5-CTINACTIVE, MIC920YC5 TR-ND, MIC920YC5 TR, 1611-MIC920YC5-DKRINACTIVE, 1611-MIC920YC5-CT-ND, MIC920YC5TR, 1611-MIC920YC5-DKR, 1611-MIC920YC5-DKR-ND, 576-4560-1, 576-4560-2, 576-4560-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927149-MIC920YC5-TR
Ultra Librarian 3D Model Ultra Librarian MIC920YC5-TR CAD Model

Description

The MIC920YC5-TR from Microchip Technology is a high-performance, low-power operational amplifier designed for a wide range of applications. This operational amplifier, also known as an op-amp, is part of Microchip's extensive range of analog solutions, offering designers a balance of speed, precision, and power consumption.

Key Features

  • Low Voltage Operation: The MIC920YC5-TR operates at a supply voltage range from 2.7V to 12V, making it suitable for both single-supply and dual-supply applications. This flexibility allows it to be used in a variety of electronic circuits without the need for level shifting.
  • High Output Current: Capable of delivering an output current of up to 45mA, this op-amp can drive heavier loads compared to standard op-amps. This makes it ideal for audio applications, driving LEDs, and other applications requiring significant output drive capability.
  • Low Quiescent Current: With a quiescent current of just 750µA, the MIC920YC5-TR is an excellent choice for battery-powered devices and other power-sensitive applications where power efficiency is critical.
  • High-Speed Performance: It offers a gain bandwidth product of 10MHz and a slew rate of 7V/µs, providing the speed needed for video processing, data acquisition, and fast signal conditioning circuits.
  • Stable with Capacitive Loads: The operational amplifier is designed to be stable with capacitive loads, reducing the risk of oscillations and ensuring reliable performance in applications with highly capacitive sources or long cable runs.

Applications

The MIC920YC5-TR is versatile and can be used in a wide array of applications, including:

  • Portable Instrumentation
  • Audio Processing
  • Active Filters and Buffers
  • Data Acquisition Systems
  • Communication Systems
  • Power Supply Control

With its combination of low power consumption, high output drive, and high-speed performance, the MIC920YC5-TR is a reliable choice for engineers and designers looking to enhance the performance of their electronic systems. Whether you're working on a professional audio system, a portable medical device, or a complex communication module, the MIC920YC5-TR offers the quality and reliability that Microchip Technology is known for.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9836 $54.0980
125+ $0.8071 $100.8875
195+ $0.7819 $152.4705
265+ $0.7567 $200.5255
345+ $0.7314 $252.3330
460+ $0.6558 $301.6680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess