EN
  • EN
  • DE

MIC913BM5-TR

Part No MIC913BM5-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 350MHZ SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 500 V/μs
GBP - Gain Bandwidth Product 350MHz
-3db Bandwidth 240MHz
Current - Input Bias 5.5μA
Voltage - Input Offset 1mV
Operating Supply Current 4.2mA
Output Current per Channel 90mA
Dual Supply Voltage (±) ±2.5 V ~ 9 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 788813-MIC913BM5-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC913BM5-TR CAD Model

Description

Microchip Technology's MIC913BM5-TR

Introducing the MIC913BM5-TR, a state-of-the-art linear voltage regulator designed by Microchip Technology. This precision device is engineered to provide a stable and reliable power supply, making it an ideal choice for sensitive electronic applications. The MIC913BM5-TR comes in a compact SOT-23-5 package, which is perfect for space-constrained designs.

The MIC913BM5-TR boasts an impressive low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage. This feature is particularly beneficial in battery-operated devices where maximizing battery life is crucial. The regulator can deliver a continuous output current of up to 150mA, which is suitable for a wide range of applications, from microcontrollers to portable electronic devices.

With a fixed output voltage version, the MIC913BM5-TR provides a precise voltage regulation, maintaining a stable output even under varying load conditions. This precision is essential for maintaining the performance and longevity of sensitive electronic components. The device also features low ground current, further enhancing its efficiency and making it an excellent choice for power-sensitive designs.

The MIC913BM5-TR comes with built-in thermal shutdown and current limit protection, safeguarding your electronic systems against excessive heat and overcurrent conditions. These safety features ensure that your product operates within safe parameters, providing both reliability and peace of mind.

Microchip Technology's commitment to quality means that the MIC913BM5-TR is designed for robust performance across a wide temperature range, making it suitable for industrial and automotive applications that require a high degree of temperature resilience.

In summary, the MIC913BM5-TR from Microchip Technology is a versatile and reliable voltage regulator that offers high efficiency, precision voltage control, and robust protection features. Its compact size and low dropout performance make it an excellent choice for a vast array of electronic applications where space and power efficiency are of paramount importance.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess