EN
  • EN
  • DE

MIC863YM8-TR

Part No MIC863YM8-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 450KHZ RRO SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.35 V/μs
Gain Bandwidth Product (GBP) 450kHz
-3db Bandwidth 800kHz
Current - Input Bias 10pA
Voltage - Input Offset 100μV
Operating Supply Current 4.2μA
Channel Output Current 27mA
Supply Voltage - Operating 2 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 003549-MIC863YM8-TR
Ultra Librarian 3D Model Ultra Librarian MIC863YM8-TR CAD Model

Description

Product Overview: MIC863YM8-TR by Microchip Technology

The MIC863YM8-TR is a high-performance operational amplifier (op-amp) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular op-amp is well-suited for a variety of applications including battery-powered devices, portable instrumentation, and audio amplification due to its low power consumption and small footprint.

Key Features

  • Low Power Consumption: The MIC863YM8-TR is optimized for low-power operations, making it ideal for battery-operated devices where power efficiency is critical.
  • High Gain Bandwidth Product: With a GBWP (Gain Bandwidth Product) of 12MHz, this op-amp is capable of handling a wide range of frequencies, which is beneficial for high-speed signal processing.
  • Low Input Bias Current: The device has a low input bias current, which minimizes errors in applications requiring high impedance sensors.
  • Rail-to-Rail Output: The op-amp provides a rail-to-rail output swing, which maximizes the dynamic range within a given supply voltage.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads, enhancing its reliability in complex circuits.

Product Specifications

The MIC863YM8-TR operates within a supply voltage range of 2.5V to 12V, allowing for flexibility in various circuit designs. It is offered in a compact 8-lead MSOP package, making it suitable for space-constrained applications. The operating temperature range of -40°C to +125°C ensures that the device can perform reliably in a wide range of environmental conditions.

Applications

Due to its versatile features, the MIC863YM8-TR is commonly used in:

  • Portable Audio Equipment
  • Battery-Powered Devices
  • Active Filters
  • Data Acquisition Systems
  • Sensor Interfaces

The MIC863YM8-TR by Microchip Technology is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of low power consumption, high frequency response, and compact size make it an excellent choice for designers looking to optimize their applications for performance and efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
OPA892DR
Lowest to $7.8583

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9011 $52.2198
43+ $2.3804 $102.3572
66+ $2.3061 $152.2026
90+ $2.2317 $200.8530
116+ $2.1573 $250.2468
156+ $1.9341 $301.7196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,549 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess