EN
  • EN
  • DE

MIC841NBC5

Part No MIC841NBC5
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMP SNGL W/REF SC70-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type with Voltage Reference
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 1.5 V to 5.5 V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 3μA
Propagation Delay (Max) 12μs
Hysteresis 20mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 058901-MIC841NBC5
Ultra Librarian 3D Model Ultra Librarian MIC841NBC5 CAD Model

Description

Microchip Technology MIC841NBC5 Product Overview

The MIC841NBC5 from Microchip Technology is a high-precision, versatile micro-power voltage supervisor designed to monitor power supplies in digital systems. It is a vital component for ensuring system reliability and robustness, particularly in applications where it is crucial to maintain the integrity of data and operations during power fluctuations or when power is first applied to the system.

Key Features

  • High Accuracy: The MIC841NBC5 offers a precision monitoring threshold, ensuring that the system is alerted to any deviations from the desired operating voltage.
  • Low Power Consumption: With its micro-power consumption, this voltage supervisor is an excellent choice for battery-powered and portable applications where power efficiency is paramount.
  • Adjustable Reset Delay: The device includes an adjustable reset delay time, which can be set by an external capacitor. This feature allows designers to tailor the reset timing to the specific needs of their system.
  • Manual Reset Input: A manual reset input is provided, giving users the ability to trigger a system reset manually, offering an additional layer of control.
  • Multiple Output Options: The MIC841NBC5 supports both active-high and active-low reset outputs, making it flexible for different logic level requirements.

Applications

The MIC841NBC5 is well-suited for a wide range of applications, including but not limited to:

  • Portable Devices
  • Embedded Systems
  • Microcontroller Systems
  • Data Storage Devices
  • Medical Monitoring Equipment

Package and Availability

This voltage supervisor is available in a compact 5-pin SOT-23 package, which is ideal for space-constrained applications. Its small footprint allows for integration into various designs without significant impact on the overall size of the system.

Microchip Technology's commitment to quality ensures that the MIC841NBC5 meets the stringent requirements of modern electronic systems. By choosing the MIC841NBC5, designers can enhance the reliability and performance of their power management solutions.

You May Also Be Interested in

Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3835 $59.4425
370+ $0.3148 $116.4760
570+ $0.3048 $173.7360
785+ $0.2950 $231.5750
1,015+ $0.2852 $289.4780
1,360+ $0.2557 $347.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,400 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess