EN
  • EN
  • DE

MIC841HBC5-TR

Part No MIC841HBC5-TR
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMP SNGL W/REF SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Comparator with Voltage Reference Push-Pull SC-70-5
Manufacturer Microchip Technology
Series Teeny™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-70-5
Family Name MIC841
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC841HBC5 TR, MIC841HBC5 TR-ND, MIC841HBC5TR, MIC841HBC5TR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927145-MIC841HBC5-TR
Ultra Librarian 3D Model Ultra Librarian MIC841HBC5-TR CAD Model

Description

The MIC841HBC5-TR from Microchip Technology is a highly precise, compact voltage supervisor designed to monitor power supplies in digital systems. Its primary function is to assert a reset signal whenever the VCC supply voltage drops below a predetermined threshold, ensuring that the microprocessor, FPGA, or other digital systems reset cleanly during power-up, power-down, or brown-out conditions.

Key Features

  • Precision Voltage Monitoring: The device offers accurate monitoring of voltage with tight threshold accuracy, ensuring reliable operation of the digital system it is protecting.
  • Low Power Consumption: With a low supply current, the MIC841HBC5-TR is ideal for power-sensitive applications.
  • Adjustable Reset Delay: The built-in programmable delay time allows users to set the reset assertion time according to their system requirements.
  • Manual Reset Input: The manual reset input enables users to trigger a reset manually, providing additional system-level control.
  • Open-Drain Output: The reset output is open-drain, which allows for the use of an external pull-up resistor to a desired voltage level, offering flexibility in interfacing with different logic levels.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for various environments.
  • Small Package: The MIC841HBC5-TR comes in a compact SOT-23-5 package, minimizing the footprint on the PCB and making it ideal for space-constrained applications.

Applications

The versatility of the MIC841HBC5-TR allows it to be used in a wide range of applications, including but not limited to:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-powered Devices
  • Industrial Equipment
  • Automotive Systems
  • Networking Equipment

In summary, the Microchip Technology MIC841HBC5-TR voltage supervisor is an essential component for any system requiring reliable voltage monitoring and reset capabilities. Its precision, low power consumption, and small footprint make it an excellent choice for designers looking to enhance system stability and robustness.

You May Also Be Interested in

Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Rochester Electronics
93S46DM
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4736 $59.2000
300+ $0.3892 $116.7600
465+ $0.3765 $175.0725
635+ $0.3650 $231.7750
820+ $0.3523 $288.8860
1,095+ $0.3165 $346.5675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess