EN
  • EN
  • DE

MIC826WYMT-TR

Part No MIC826WYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Push-Pull, Totem Pole 1 Channel 6-TDFN (1.6x1.6)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 6-UFDFN Exposed Pad
Case / Package 6-TDFN (1.6x1.6)
Family Name MIC826
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -MIC826WYMT TR, 576-4377-6, -MIC826WYMT-TR, -MIC826WYMT TR-ND, 576-4377-1, 576-4377-2, MIC826WYMT TR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884842-MIC826WYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC826WYMT-TR CAD Model

Description

Microchip Technology MIC826WYMT-TR Voltage Supervisor

The MIC826WYMT-TR from Microchip Technology is a highly precise, compact voltage supervisor designed to monitor power supplies in digital systems. Its primary function is to assert a reset signal whenever the monitored power supply voltage drops below a predetermined threshold, ensuring reliable operation of microcontrollers and other digital devices by preventing them from operating under conditions that could lead to unpredictable behavior.

This particular model comes in a small 6-TDFN (2x2mm) package, which makes it ideal for space-constrained applications. Despite its diminutive size, the MIC826WYMT-TR packs a powerful punch in terms of performance and features. It offers a low quiescent current, typically around 1.6µA, making it suitable for use in battery-powered devices where power conservation is crucial.

Key features of the MIC826WYMT-TR include:

  • Adjustable Threshold Voltage: The device allows users to set the voltage threshold according to their specific requirements, providing flexibility across different applications.
  • Manual Reset Input: An additional manual reset input is provided, enabling users to trigger a reset manually when necessary.
  • Watchdog Timer: An integrated watchdog timer helps to ensure that systems continue to operate as expected by monitoring the activity of the microcontroller and initiating a reset if it becomes unresponsive.
  • Power Supply Glitch Immunity: The MIC826WYMT-TR is designed to ignore fast transients on the power supply line, which helps prevent false triggering of the reset signal.
  • High Accuracy: With tight threshold accuracy, the device ensures reliable monitoring and control of power supply levels.

The MIC826WYMT-TR is also characterized by its wide operating temperature range, from -40°C to +125°C, which allows it to perform reliably in extreme environmental conditions. This makes it an excellent choice for industrial, automotive, and other high-reliability applications.

Overall, the MIC826WYMT-TR is a robust, versatile voltage supervisor that offers designers a high degree of protection for their digital systems, ensuring that devices operate within safe voltage parameters and maintain system stability.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5093 $58.5695
280+ $0.4179 $117.0120
430+ $0.4049 $174.1070
590+ $0.3918 $231.1620
765+ $0.3788 $289.7820
1,025+ $0.3396 $348.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess