EN
  • EN
  • DE

MAX4886EVKIT+

Part No MAX4886EVKIT+
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description MAX4886 Evaluation Kit / KIT EVAL FOR MAX4886
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Main Purpose Video, Switch, HDMI
Utilized IC / Part MAX4886
Supplied Contents Board(s)
Win Source Part Number 786391-MAX4886EVKIT+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4886
Introduction Date March 01, 2008
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4886EVKIT+ CAD Model

Description

MAX4886EVKIT+ Evaluation Kit from Maxim Integrated

The MAX4886EVKIT+ is an evaluation kit designed by Maxim Integrated to facilitate the testing and development of the MAX4886 digital multiplexer. The MAX4886 is a high-performance, low-voltage, dual 2:1 multiplexer that is ideal for applications requiring the switching of high-speed differential signals. This evaluation kit provides designers with a convenient platform to explore the features and capabilities of the MAX4886 IC, ensuring seamless integration into various electronic systems.

Key Features of the MAX4886EVKIT+

  • Easy Setup: The evaluation kit is user-friendly and requires minimal external components to get started, making it an excellent tool for quick prototyping and testing.
  • High-Speed Performance: The MAX4886 integrated in the kit supports high-speed signal switching, which is essential for applications like USB 2.0, LVDS, and other high-speed data interfaces.
  • Flexibility in Signal Routing: With dual 2:1 multiplexer configuration, the kit allows for flexible routing of differential pairs, enabling the evaluation of various signal paths and scenarios.
  • On-Board Connectors: The evaluation kit comes with standard connectors that facilitate easy connection to external test and application circuitry.
  • Comprehensive Documentation: Maxim Integrated provides detailed documentation, including schematics, layout files, and test procedures, which helps in reducing development time.

Applications

The MAX4886EVKIT+ is designed for use in a wide range of applications where high-speed digital signal switching is required. This includes, but is not limited to, the following:

  • USB 2.0 High-Speed Signal Switching
  • PC Graphics Video Signal Switching
  • Server and Networking Equipment
  • Consumer Electronics
  • Telecommunications Systems

With the MAX4886EVKIT+, developers and engineers can efficiently evaluate the performance of the MAX4886 multiplexer in their specific applications. The kit's ease of use and comprehensive support materials make it an indispensable tool for accelerating the design and testing process, ultimately reducing time-to-market for products that require reliable, high-speed digital switching.

You May Also Be Interested in

Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess