The MIC69501-1.2WR is a high-performance, low-dropout (LDO) voltage regulator from Microchip Technology, designed to deliver a fixed output of 1.2 volts. This robust LDO is capable of sourcing up to 5 Amps of output current, making it an ideal choice for high-current applications that require a stable and precise voltage supply.
Key Features
- High Output Current: Capable of delivering up to 5A of continuous current.
- Low Dropout Voltage: Ensures efficient operation even with very low input-to-output voltage differentials.
- Fixed Output Voltage: Provides a stable 1.2V output, crucial for sensitive electronics that demand consistent power.
- Thermal Protection: Integrated over-temperature shutdown protects the device and the system under extreme conditions.
- Current Limit Protection: Helps prevent damage to the regulator during fault conditions by limiting the output current.
- Stable with Ceramic Capacitors: Compatible with low-cost, space-saving ceramic capacitors, reducing the overall design footprint.
Applications
The MIC69501-1.2WR is versatile and can be used in a wide range of applications, including but not limited to:
- FPGA and DSP power supplies
- Networking and telecom equipment
- Server and storage systems
- Industrial and medical equipment
Quality and Reliability
Microchip Technology is known for its commitment to quality, and the MIC69501-1.2WR is no exception. It is designed to meet the high standards required by industrial and commercial applications, ensuring reliability and performance. The LDO voltage regulator is offered in a robust package, designed to withstand harsh environments and provide a long operational lifespan.
Support and Resources
Microchip Technology provides comprehensive technical support for the MIC69501-1.2WR, including datasheets, reference designs, and customer support from their team of experts. For developers and engineers, this means assistance is readily available for integrating this LDO voltage regulator into their designs.