Product Overview
The MIC6315-31D4UY-TR is a robust, high-performance voltage supervisor IC designed and manufactured by Microchip Technology. This compact component is engineered to monitor voltage levels in digital systems, ensuring that microprocessors and other sensitive electronic devices operate within their specified voltage ranges. The MIC6315-31D4UY-TR is an essential part of any system that requires reliable operation and protection against undervoltage conditions.
Key Features
- Voltage Monitoring: The device monitors a threshold voltage of 3.1V, making it ideal for 3.3V systems.
- Reset Timeout: It features a built-in delay of 140ms (minimum) before asserting a reset, allowing the system to stabilize.
- Output Type: The supervisor provides an active-low, open-drain reset output, which ensures compatibility with a variety of digital systems.
- Low Power Consumption: With its low supply current draw, the MIC6315-31D4UY-TR is suitable for power-sensitive applications.
- High Accuracy: The reset threshold accuracy is maintained at ±2.5% over temperature, ensuring reliable monitoring.
- Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, suitable for harsh environments.
- Packaging: The device comes in a compact SOT-143 package, making it easy to integrate into space-constrained designs.
Applications
The MIC6315-31D4UY-TR is versatile and can be used across various applications, including:
- Portable/Battery-Powered Equipment
- Embedded Systems
- Microprocessor/Microcontroller Systems
- Industrial Equipment
- Data Storage Systems
- Automotive Control Systems
Quality and Reliability
Microchip Technology is renowned for its commitment to quality, and the MIC6315-31D4UY-TR is no exception. This voltage supervisor IC is manufactured to high standards, ensuring that it delivers consistent performance and reliability. With its robust design and precise voltage monitoring capabilities, the MIC6315-31D4UY-TR is a crucial component for any system that demands high levels of stability and protection.