EN
  • EN
  • DE

MIC59P60BN

Part No MIC59P60BN
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 8-Bit Serial-Input Protected Latched Driver | IC DRVR LATCH 8BIT SER IN 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Switch Type Latched Driver
Number of Outputs 8
Output Configuration Low Side
Output Type Bipolar
Interface Strobe, Serial
Load Voltage (V) 15V (Maximum)
Current - Output (Maximum) 500mA
Features Status Flag
Fault Protection Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-DIP
Supplier Device Package 20-DIP
Family Part Number MIC59P60
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1223236-MIC59P60BN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC59P60BN CAD Model

Description

MIC59P60BN - Microchip Technology

The MIC59P60BN is a high-performance integrated circuit (IC) from Microchip Technology, designed to cater to a wide array of power management applications. This robust product is part of Microchip's extensive range of power solutions, known for their reliability and efficiency.

Key Features:

  • High Output Current: The MIC59P60BN is capable of delivering an output current of up to 60A, making it suitable for high-power applications.
  • Low On-Resistance: Featuring a low on-resistance, this IC ensures minimal power loss and heat generation, enhancing the overall efficiency of the system it is integrated into.
  • Thermal Management: With an excellent thermal performance, the MIC59P60BN is designed to operate reliably even under high temperature conditions, ensuring long-term stability and performance.
  • Voltage Range: It operates within a wide input voltage range, providing versatility for various application requirements.
  • Protection Features: The device includes multiple protection features such as over-current, over-temperature, and under-voltage lockout, safeguarding the system from potential damage.
  • Package: The MIC59P60BN is available in a robust package that is designed to optimize the thermal and electrical performance.

Applications:

The MIC59P60BN is ideal for a range of applications that require high-efficiency power management solutions. It is particularly well-suited for:

  • Telecommunications equipment
  • Networking hardware such as switches and routers
  • Server and storage systems
  • Industrial applications
  • High-performance computing

Why Choose MIC59P60BN?

Choosing the MIC59P60BN for your power management needs ensures that you are getting a product from a trusted leader in the industry. Microchip Technology's commitment to quality and performance means you can rely on this IC to deliver exceptional results in the most demanding environments. Whether you're designing for efficiency, power density, or reliability, the MIC59P60BN offers the features and capabilities to meet and exceed your expectations.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9390 $63.5120
18+ $6.5140 $117.2520
28+ $6.3105 $176.6940
38+ $6.1069 $232.0622
49+ $5.9034 $289.2666
66+ $5.2927 $349.3182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess