EN
  • EN
  • DE

MIC5891YWM

Part No MIC5891YWM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRVR LATCH 8BIT SER IN 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Switch Type Latched Driver
Number of Outputs 8
Output Type Bipolar
Voltage - Load 5 V to 50 V
Supply Voltage - Operating 4.5 V to 15 V
Current - Output (Max) 500mA
Input Type Non-Inverting
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-SOIC
Win Source Part Number 023339-MIC5891YWM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5891YWM CAD Model

Description

Product Overview: MIC5891YWM from Microchip Technology

The MIC5891YWM is a high-quality integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is part of Microchip's family of Serial-Input Latched Drivers, which are renowned for their reliability and performance in a wide range of applications.

Key Features

  • Serial Data Input: The MIC5891YWM features a serial data input interface, allowing for easy integration with microcontrollers and other digital systems. This serial input simplifies the design of complex control systems by reducing the number of required I/O pins.
  • Output Latch: Each driver includes an output latch that holds the last input data until the next update. This ensures stable output control and reduces the need for continuous data streaming.
  • High-Voltage Outputs: The device is capable of delivering high-voltage outputs, making it suitable for driving a variety of loads, including LEDs, relays, and motors.
  • High Output Current: The MIC5891YWM can source up to 500mA of continuous current to the load, providing ample power for most high-current applications.
  • Integrated Clamp Diodes: Built-in clamp diodes protect the device against inductive load transients, enhancing the durability and longevity of the circuit.

Applications

The versatility of the MIC5891YWM makes it an ideal choice for a broad spectrum of applications, including:

  • LED displays and signage
  • Industrial controls
  • Relay and solenoid drivers
  • Motor control systems
  • General-purpose power switching

Package and Quality

The MIC5891YWM comes in a surface-mount SOIC-Wide package, which is well-suited for space-constrained applications requiring a compact footprint. The device is also RoHS compliant, adhering to the highest standards of environmental safety and electronic component quality.

With its robust design and comprehensive feature set, the MIC5891YWM from Microchip Technology is an exceptional choice for designers looking to implement reliable and efficient power driving solutions in their electronic projects.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5555 $60.4435
40+ $2.9173 $116.6920
62+ $2.8261 $175.2182
85+ $2.7350 $232.4750
110+ $2.6438 $290.8180
147+ $2.3703 $348.4341
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,650 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess