EN
  • EN
  • DE

LTC1606AIG#TRPBF

Part No LTC1606AIG#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 16BIT SAMPLNG 28SSOP / 1-Channel Single ADC SAR 250ksps 16-bit Parallel 28-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 16
Sampling Rate 250k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 782104-LTC1606AIG#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1606
Introduction Date March 17, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1606AIG#TRPBF CAD Model

Description

The LTC1606AIG#TRPBF is a high-performance, 16-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices, which is designed to offer a blend of speed, precision, and power efficiency. This product is ideal for demanding applications such as medical imaging, high-speed data acquisition, and industrial control systems.

Key Features

  • Resolution: 16-bit, providing high precision for your measurement needs.
  • Sampling Rate: Up to 2Msps, allowing for the capture of fast-changing signals.
  • Input Range: ±10V differential input range, ensuring compatibility with a wide variety of sensors.
  • Low Power Consumption: Operates with a power-efficient design, making it suitable for battery-powered devices.
  • No Missing Codes: Guaranteed over temperature, ensuring reliable performance.
  • SNR: Offers an excellent signal-to-noise ratio, critical for high-fidelity signal processing.
  • Interface: Easy-to-use parallel interface for quick data transfer to microcontrollers or DSPs.
  • Package: Comes in a 28-lead SSOP package, providing a compact footprint for space-constrained applications.

Applications

Due to its high-speed and precise nature, the LTC1606AIG#TRPBF is well-suited for a range of applications, including:

  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Instrumentation
  • Industrial Process Control
  • Communications Systems

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTC1606AIG#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the harshest of environments. This product is available in tape and reel packaging, denoted by the #TRPBF suffix, which is optimized for automated manufacturing processes.

For designers and engineers looking for a high-quality ADC that combines speed, precision, and efficiency, the LTC1606AIG#TRPBF from Linear Technology is an excellent choice that can meet a wide array of system requirements.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess