EN
  • EN
  • DE

MIC5891YWM-TR

Part No MIC5891YWM-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 8-Bit Serial-Input Latched Source Driver | IC DRVR LATCH 8BIT SER IN 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Switch Type Latched Driver
Number of Outputs 8
Output Configuration High Side
Output Type Bipolar
Interface Strobe, Serial
Load Voltage (V) 5V ~ 50V
Supply Voltage 4.5V ~ 15V
Current - Output (Maximum) 500mA
Input Type Non-Inverting
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MIC5891
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 715313-MIC5891YWM-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5891YWM-TR CAD Model

Description

Product Overview: MIC5891YWM-TR from Microchip Technology

The MIC5891YWM-TR is a high-quality integrated circuit produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is part of Microchip's extensive range of semiconductor products and is designed to meet the stringent requirements of various electronic applications.

Key Features

  • Output Type: The MIC5891YWM-TR features an 8-bit serial-input, latched driver, which makes it an ideal choice for driving a wide array of devices, including LEDs, relays, and motors. Its latched output ensures stable control of connected devices.
  • Voltage Rating: This integrated circuit operates at a voltage range suitable for many common electronic applications, providing versatility in system design.
  • Current Rating: With a substantial current rating, the MIC5891YWM-TR can drive loads with higher current demands, making it a robust choice for power-intensive operations.
  • Package / Case: The device comes in an SOIC-16 package, which is a small outline integrated circuit. This compact form factor is beneficial for space-constrained applications and allows for efficient use of PCB real estate.
  • Mounting Type: As a surface-mount device, the MIC5891YWM-TR is designed for automated assembly processes, providing ease of manufacturing and reduced production costs.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance even under harsh environmental conditions.

Applications

The MIC5891YWM-TR is suitable for a variety of applications, including:

  • LED displays and signage
  • Industrial control systems
  • Automotive systems
  • Power supply management
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC5891YWM-TR is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it meets the needs of even the most demanding applications. The device also comes with the support and expertise of Microchip's global customer service and technical support teams.

Whether you're designing a new system or upgrading an existing one, the MIC5891YWM-TR from Microchip Technology is a dependable choice that offers both performance and durability.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1635 $60.1065
45+ $2.5957 $116.8065
69+ $2.5147 $173.5143
95+ $2.4336 $231.1920
123+ $2.3524 $289.3452
165+ $2.1090 $347.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess