EN
  • EN
  • DE

MIC5891BWM

Part No MIC5891BWM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRVR LATCH 8BIT SER IN 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type Latched Driver
Number of Outputs 8
Output Type Bipolar
Voltage - Load 5 V to 50 V
Supply Voltage - Operating 4.5 V to 15 V
Current - Output (Max) 500mA
Input Type Non-Inverting
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-SOIC
Win Source Part Number 130479-MIC5891BWM
Ultra Librarian 3D Model Ultra Librarian MIC5891BWM CAD Model

Description

Microchip Technology's MIC5891BWM: A Robust 8-Bit Serial-Input Latched Driver

The MIC5891BWM is a high-voltage, high-current integrated circuit designed by Microchip Technology, which is renowned for its expertise in microcontroller, mixed-signal, analog, and Flash-IP solutions. This component is part of the 8-bit serial-input latched driver family and is specifically engineered to address the needs of applications requiring a combination of interfacing high-voltage loads and low-voltage control logic.

Key Features of the MIC5891BWM

  • Integrated 8-Bit Serial-to-Parallel Converter: The device includes a built-in shift register that facilitates the conversion of serial input data to parallel output format, making it ideal for expanding the output capabilities of microcontrollers with a minimal number of I/O pins.
  • High-Voltage Output: With an output voltage of 50V and output current capability of 500mA per channel, this driver can directly drive a wide range of high-voltage loads, including LEDs, relays, and solenoids.
  • Output Clamp Diodes: The inclusion of clamp diodes for transient suppression protects the device and the load from voltage spikes, ensuring reliable operation in inductive applications.
  • Edge-Triggered Latching: The edge-triggered latching mechanism ensures stable output by latching the parallel output data on the rising edge of the input clock signal.
  • Cascadable Design: Multiple MIC5891BWM devices can be cascaded for applications requiring more than 8 output lines, without the need for additional decoding or driver circuitry.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for power-sensitive applications.

Applications

The MIC5891BWM is versatile and can be used in a variety of applications, including:

  • LED displays and matrix management
  • Industrial controls
  • Relay driving networks
  • Stepper motor controls

With its robust design and comprehensive feature set, the MIC5891BWM from Microchip Technology is an excellent choice for designers looking to interface high-voltage and high-current loads with digital control systems. Its ease of use, combined with high reliability, makes it an essential component for a wide range of electronic applications.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0838 $58.5922
46+ $2.5303 $116.3938
71+ $2.4513 $174.0423
98+ $2.3721 $232.4658
126+ $2.2931 $288.9306
169+ $2.0559 $347.4471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess