EN
  • EN
  • DE

MIC5818BV

Part No MIC5818BV
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 230878-MIC5818BV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5818BV CAD Model

Description

Microchip Technology MIC5818BV: High-Efficiency LED Driver

The MIC5818BV from Microchip Technology is an advanced LED driver designed to meet the needs of sophisticated lighting systems. This integrated circuit is engineered to provide a high level of efficiency and reliability for driving LEDs in various applications from automotive lighting to industrial signal lights.

At the heart of the MIC5818BV is its ability to support a wide input voltage range, making it suitable for a diverse set of power supplies. This flexibility ensures that the LED driver can be seamlessly integrated into different design architectures without the need for additional voltage regulation components.

The device boasts a high output current accuracy, which is crucial for consistent illumination and color rendering in applications where light quality is paramount. This precision ensures that each LED in an array will maintain uniform brightness, contributing to the overall aesthetic and functional quality of the lighting system.

With its integrated open-LED detection, the MIC5818BV enhances the safety and longevity of the lighting system by identifying and responding to circuit anomalies. This feature helps to prevent damage to the LEDs and associated electronics, thereby reducing maintenance costs and downtime.

The MIC5818BV is also designed with thermal protection, which safeguards the device and the LEDs it drives from overheating. This protection mechanism contributes to the long service life of the product, making it a reliable choice for applications where continuous operation is required.

For ease of use, the MIC5818BV comes in a compact package that is easy to mount on a printed circuit board (PCB). This small footprint allows designers to minimize the size of their lighting modules, providing more freedom in the design of the end product.

In summary, the Microchip Technology MIC5818BV LED driver is a versatile and efficient solution for driving LEDs in a wide range of applications. Its high accuracy, safety features, and compact design make it an ideal choice for manufacturers looking to create high-quality, reliable lighting systems.

You May Also Be Interested in

EliteMT
Lowest to $1.3456
ESMT
Lowest to $2.9349
Atmel
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EliteMT
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Lowest to $1.2913
EliteMT
Lowest to $3.4246

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess