EN
  • EN
  • DE

MIC5248-1.2YM5-TR

Part No MIC5248-1.2YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 150mA
Operating Supply Current 150μA
PSRR 60dB (120Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.2V
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 119895-MIC5248-1.2YM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC5248-1.2YM5-TR CAD Model

Description

Product Overview: MIC5248-1.2YM5-TR by Microchip Technology

The MIC5248-1.2YM5-TR from Microchip Technology is a high-performance, low-dropout linear voltage regulator designed to deliver a fixed output voltage of 1.2V with an impressive accuracy. This regulator is capable of sourcing up to 150mA of output current, making it an ideal choice for battery-powered devices, portable electronics, and other low-power applications where efficiency and space are critical considerations.

Key Features

  • Low Dropout Voltage: The MIC5248-1.2YM5-TR offers a low dropout voltage, which enhances its efficiency and allows it to operate effectively even when the input voltage is very close to the output voltage.
  • High Output Accuracy: With tight voltage regulation, this device ensures a stable output voltage, which is crucial for sensitive electronic components that require precise voltage levels for optimal performance.
  • Thermal and Overcurrent Protection: The built-in thermal shutdown and current limit features protect the device and the downstream components from damage due to excessive heat or current.
  • Low Quiescent Current: It exhibits low quiescent current, which minimizes power consumption when the device is in idle mode, thereby extending battery life in portable applications.
  • Small Form Factor: Packaged in a compact SOT-23-5 package, the MIC5248-1.2YM5-TR saves valuable board space and is suitable for high-density circuit designs.

Applications

The MIC5248-1.2YM5-TR is versatile and can be used in a variety of applications, including but not limited to:

  • Cellular phones
  • Personal digital assistants (PDAs)
  • Digital cameras
  • Portable media players
  • Microcontroller power supply

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC5248-1.2YM5-TR is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term reliability and performance in a wide range of operating conditions. The product is available in tape and reel format, denoted by the 'TR' suffix, which facilitates efficient assembly during the manufacturing process.

With its robust feature set and Microchip's reputation for quality, the MIC5248-1.2YM5-TR is an excellent choice for designers looking to maximize power efficiency and minimize space in their next project.

You May Also Be Interested in

Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1719
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3780
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6128 $56.4480
80+ $1.3234 $105.8720
120+ $1.2820 $153.8400
165+ $1.2407 $204.7155
210+ $1.1993 $251.8530
280+ $1.0752 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess