EN
  • EN
  • DE

MIC5020YM-TR

Part No MIC5020YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SOIC  /  Low-Side Gate Driver IC Non-Inverting 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Microchip Technology
Package Tape & Reel
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 11V ~ 50V
Logic Voltage - VIL, VIH 0.8V, 2V
Input Type Non-Inverting
Rise / Fall Time (Typ) 700ns, 500ns
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MIC5020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MIC5020YM TR,MIC5020YM-CT,MIC5020YMTR-ND,MIC5020YM TR-ND,MIC5020YM-DKR,MIC5020YMTR
Standard Package 2,500
Win Source Part Number 1145301-MIC5020YM-TR
Ultra Librarian 3D Model Ultra Librarian MIC5020YM-TR CAD Model

Description

Product Overview: MIC5020YM-TR from Microchip Technology

The MIC5020YM-TR is a robust and versatile integrated circuit designed by Microchip Technology, specifically engineered to function as a high-side MOSFET driver. This component is an ideal solution for a wide array of applications that require efficient control of high-power devices. The MIC5020YM-TR is housed in an 8-pin SOIC package, offering a compact footprint for space-constrained applications.

Key Features

  • High-Side Switching: The MIC5020YM-TR is capable of high-side switching, which allows for the control of the power to a load from the positive side of the supply. This is particularly useful for applications where ground disturbance must be minimized.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 2.7V to 9V, making it suitable for various low-voltage applications.
  • High Current Drive: The driver can deliver up to 1A of peak output current, ensuring reliable operation of connected power MOSFETs.
  • Low Power Consumption: The MIC5020YM-TR is designed for energy efficiency, which is essential for battery-powered devices and helps to reduce overall power consumption.
  • Integrated Charge Pump: An on-chip charge pump facilitates the driving of N-Channel MOSFETs, eliminating the need for an external boost circuit.
  • Protection Features: The device includes built-in safety features such as overcurrent protection and thermal shutdown, which contribute to the longevity and reliability of the end application.

Applications

The MIC5020YM-TR is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Power management systems
  • Solenoid/relay drivers
  • Smart battery circuits

Microchip Technology's MIC5020YM-TR is a testament to their commitment to providing high-quality, reliable components for the electronics industry. Its combination of high-side switching capability, wide operating voltage range, and robust protection features makes it a smart choice for designers looking to enhance the performance and safety of their systems.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1785 $50.1420
30+ $3.4286 $102.8580
46+ $3.3214 $152.7844
63+ $3.2143 $202.5009
81+ $3.1071 $251.6751
108+ $2.7857 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,910 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess