EN
  • EN
  • DE

MIC4423CWM

Part No MIC4423CWM
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC DRIVER MOSFET 3A DUAL 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Inverting
Rise and Fall Time 28ns, 32ns
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 106120-MIC4423CWM
Ultra Librarian 3D Model Ultra Librarian MIC4423CWM CAD Model

Description

Microchip Technology MIC4423CWM Product Overview

The MIC4423CWM is a robust, highly efficient MOSFET driver designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is engineered to convert low-power input signals into high-current outputs at fast switching speeds, making it an ideal choice for driving capacitive loads such as the gates of power MOSFETs.

Key Features:

  • High Peak Output Current: The MIC4423CWM is capable of delivering peak currents up to 3A, ensuring effective charging and discharging of capacitive loads.
  • Low Shoot-Through Current: Its design minimizes the cross-conduction and shoot-through current, enhancing the performance and reliability of your application.
  • Wide Operating Voltage Range: It operates over a supply voltage range of 4.5V to 18V, providing versatility across various power systems.
  • High-Speed Operation: With a typical delay time of only 35ns and a rise time of 25ns, this driver is suitable for high-frequency applications.
  • Latch-Up Protected: It includes built-in latch-up protection for up to 500mA of reverse current, safeguarding your circuits from unintended malfunctions.
  • Logic-Level Input: The driver can be easily controlled with standard logic-level signals, making it compatible with a wide range of control circuits.

Applications:

The MIC4423CWM is a versatile component that can be used in a variety of applications. It is particularly useful in driving power MOSFETs in switching power supplies, motor control circuits, and DC-DC converters. Additionally, its fast switching capabilities make it suitable for pulse transformers and line drivers in communication systems.

Package and Quality:

This driver is available in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology, aiding in compact PCB design. Microchip Technology is committed to high standards of quality and reliability, and the MIC4423CWM is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring consistent performance across a wide range of environmental conditions.

For detailed specifications, application notes, and further information, engineers and designers are encouraged to consult the official Microchip Technology datasheets and product resources.

You May Also Be Interested in

ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess