EN
  • EN
  • DE

MIC5011BM

Part No MIC5011BM
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC DRIVER MIN PARTS HI/LO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Driven Configuration High-Side or Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.75 V to 32 V
Logic Voltage - VIL, VIH 2V, 4.5V
Input Type Non-Inverting
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 127517-MIC5011BM
Ultra Librarian 3D Model Ultra Librarian MIC5011BM CAD Model

Description

Microchip Technology's MIC5011BM High-Side MOSFET Driver

The MIC5011BM, manufactured by the renowned Microchip Technology, is a high-side MOSFET driver designed to operate in a wide range of applications. This versatile component is an ideal choice for professionals seeking a reliable solution to drive high-side N-channel MOSFETs in their electronic designs. The device is encapsulated in an 8-pin SOIC package, making it compact and easy to integrate into various circuit boards.

Key Features:

  • Wide Operating Voltage Range: The MIC5011BM is capable of functioning across a broad voltage range from 4.5V to 18V, making it suitable for a variety of power management tasks in different electronic systems.
  • High Output Drive Capability: This driver can provide a high peak current output, ensuring efficient switching of connected MOSFETs, thus enhancing the overall performance of the application it is used in.
  • Low Quiescent Current: It features a low standby current which is beneficial for power-sensitive designs, helping to maintain energy efficiency and extend battery life in portable devices.
  • Integrated Charge Pump: The built-in charge pump circuitry allows for the output to swing above the supply rail, which is essential for fully enhancing an N-channel MOSFET in high-side switch configurations.
  • Protection Features: The MIC5011BM includes under-voltage lockout protection to ensure that the device operates within its specified voltage range, safeguarding the MOSFET and the driver from potential damage due to insufficient supply voltage.

Applications:

The MIC5011BM is suitable for a wide array of applications, including:

  • Automotive and Industrial Control Systems
  • Solenoid/Relay Drivers
  • DC-DC Converters
  • Motor Control Circuits
  • Power Distribution and Management Systems

With its robust design and comprehensive feature set, the MIC5011BM from Microchip Technology stands out as a high-quality component for designers and engineers looking to implement high-side switching solutions in their electronic projects. Its reliability and performance make it a go-to choice for driving MOSFETs in a range of demanding applications.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess