EN
  • EN
  • DE

MIC4812YMME-TR

Part No MIC4812YMME-TR
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 100MA 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features LED Driver IC 6 Output Linear - PWM Dimming 100mA 10-MSOP-EP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 10-MSOP-EP
Family Name MIC4812
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC4812YMMETR, MIC4812YMMETR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927090-MIC4812YMME-TR
Ultra Librarian 3D Model Ultra Librarian MIC4812YMME-TR CAD Model

Description

Product Overview: MIC4812YMME-TR by Microchip Technology

The MIC4812YMME-TR from Microchip Technology is a robust integrated circuit designed to deliver a high-performance LED driving solution for a wide array of applications. This device is part of Microchip's family of linear LED drivers, which are known for their reliability and efficiency in managing power for light-emitting diodes.

Key Features

  • Output Current Regulation: The MIC4812YMME-TR ensures consistent LED brightness by providing precise current regulation, which is critical for maintaining uniformity across different LEDs in an array.
  • Thermal Protection: With built-in thermal shutdown protection, the device safeguards itself and the LEDs from potential damage due to overheating, thereby enhancing the longevity of your lighting solution.
  • High Efficiency: Designed for energy savings, the MIC4812YMME-TR operates with high efficiency, minimizing power loss and reducing heat generation.
  • Adjustable Output Current: The device allows for flexibility in design by enabling the adjustment of output current through external resistors, catering to various LED configurations and requirements.

Applications

The versatility of the MIC4812YMME-TR makes it suitable for a plethora of applications, including:

  • General LED lighting
  • Automotive interior and exterior lighting
  • Portable and battery-powered lighting
  • Industrial and architectural lighting
  • Backlighting for LCD displays

Package and Quality

The MIC4812YMME-TR comes in a compact 10-MSOP (EP) package, which allows for a space-saving design, making it an excellent choice for applications with limited PCB real estate. Microchip Technology's commitment to quality ensures that this LED driver meets stringent industry standards, providing a reliable and durable solution for your lighting needs.

With its combination of performance, efficiency, and versatility, the MIC4812YMME-TR from Microchip Technology stands out as a superior choice for designers looking to enhance their LED lighting systems.

You May Also Be Interested in

Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6664 $58.3240
85+ $1.3674 $116.2290
135+ $1.3247 $178.8345
185+ $1.2820 $237.1700
235+ $1.2392 $291.2120
315+ $1.1110 $349.9650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess