EN
  • EN
  • DE

MIC4720YMX

Part No MIC4720YMX
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 230110-MIC4720YMX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4720YMX CAD Model

Description

Microchip Technology's MIC4720YMX: A Compact, High-Efficiency Synchronous Buck Regulator

The MIC4720YMX is a state-of-the-art synchronous buck (step-down) regulator designed by Microchip Technology, a leader in the semiconductor industry. This compact and efficient power management solution is ideal for a wide range of applications, from portable devices to networking equipment, ensuring reliable and consistent power delivery for your electronic systems.

Key Features of the MIC4720YMX

  • High Efficiency: The MIC4720YMX offers a high level of efficiency, which is crucial for maintaining long battery life in portable applications. Its synchronous operation reduces power losses typically associated with diode-rectified solutions.
  • Adjustable Output Voltage: Users have the flexibility to adjust the output voltage to suit their specific requirements, making this regulator versatile across various applications.
  • Compact Size: With a small form factor, the MIC4720YMX is particularly suited for space-constrained environments. Its MSOP-8 package allows for a minimal footprint on the PCB.
  • Integrated Features: This regulator integrates both high-side and low-side MOSFETs, which simplifies the design and reduces external component count.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and the system it powers from potential damage due to overheating or excessive current draw.

Applications

The MIC4720YMX is versatile enough to be used in a variety of applications including, but not limited to:

  • Portable Electronics
  • Networking Equipment
  • Telecommunications Infrastructure
  • Point-of-Load Conversions
  • Computing Applications

Technical Specifications

With an input voltage range of 2.7V to 5.5V, the MIC4720YMX can deliver an adjustable output voltage as low as 1V, allowing for a wide range of power configurations. The device is capable of supplying up to 2A of continuous output current, which can meet the demands of most medium-power applications.

For designers looking for a reliable and efficient power solution, the MIC4720YMX from Microchip Technology represents a blend of performance, versatility, and compactness, making it an excellent choice for your next project.

You May Also Be Interested in

ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
Need more? Email Us
Atmel
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
Lowest to $1.2913
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess