EN
  • EN
  • DE

MIC4607-1YTS-TR

Part No MIC4607-1YTS-TR
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 28TSSOP  /  Half-Bridge Gate Driver IC Non-Inverting 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Microchip Technology
Package Tape & Reel (TR)
Driven Configuration Half-Bridge
Channel Type 3-Phase
Number of Drivers 6
Gate Type N-Channel MOSFET
Voltage - Supply 5.5V ~ 16V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 1A, 1A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 85 V
Rise / Fall Time (Typ) 20ns, 20ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number MIC4607
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MIC46071YTSTR
Standard Package 2,500
Win Source Part Number 1006486-MIC4607-1YTS-TR
Ultra Librarian 3D Model Ultra Librarian MIC4607-1YTS-TR CAD Model

Description

The MIC4607-1YTS-TR from Microchip Technology is a sophisticated MOSFET driver designed to cater to a wide range of applications, particularly those requiring high-speed, high-power switching. This component is a member of Microchip's family of Half-Bridge MOSFET drivers, renowned for their reliability and performance.

Key Features

  • Adaptive Dead Time Management: The MIC4607-1YTS-TR comes equipped with an adaptive dead time management feature that ensures optimal efficiency by automatically adjusting the dead time between high-side and low-side MOSFET transitions.
  • Shoot-Through Protection: This driver includes a robust shoot-through protection mechanism to prevent simultaneous conduction of both MOSFETs, which could otherwise lead to damaging currents.
  • High-Speed Operation: The device is capable of operating at high frequencies, making it suitable for applications requiring fast switching, such as motor control and power converters.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the driver operates only when the supply voltage is within the specified range, thus protecting the device and the system.

Applications

The MIC4607-1YTS-TR is versatile and can be used in various applications, including:

  • Brushed and brushless DC motor drives
  • Class D audio amplifiers
  • Power inverters and converters
  • Switch Mode Power Supplies (SMPS)

Package and Quality

This driver is available in a thermally efficient 8-Pin 4mm x 4mm TSSOP package, ensuring compactness and ease of integration into space-constrained designs. The MIC4607-1YTS-TR is also provided in tape and reel packaging, suitable for automated assembly processes. As with all Microchip products, this driver is manufactured to high-quality standards, offering reliability and performance for critical applications.

Conclusion

Whether you are designing a sophisticated motor control system or a high-efficiency power converter, the MIC4607-1YTS-TR from Microchip Technology offers the features and performance needed to meet the demands of your application. Its combination of speed, power, and protection features make it an excellent choice for engineers seeking a robust and reliable MOSFET driving solution.

You May Also Be Interested in

Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess