EN
  • EN
  • DE

MIC45404YMP-TR

Part No MIC45404YMP-TR
Manufacturer Microchip Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.7-1.0V 1.2V 1.5V / Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.0V, 1.2V, 1.5V, 1.8V, 2.49V, 3.3V 5A 4.5V - 19V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Microchip Technology
Package Tape & Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 19V
Voltage - Output 1 0.7 ~ 1.0V, 1.2V, 1.5V, 1.8V, 2.49V, 3.3V
Current - Output (Max) 5A
Applications ITE (Commercial)
Features OCP, OTP, SCP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 82%
Mounting Type Surface Mount
Package / Case 54-PowerBFQFN Module
Size / Dimension 0.39" L x 0.24" W x 0.08" H (10.0mm x 6.0mm x 2.0mm)
Supplier Device Package 54-P2QFN (10x6)
Base Product Number MIC45404
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339760-MIC45404YMP-TR
Ultra Librarian 3D Model Ultra Librarian MIC45404YMP-TR CAD Model

Description

MIC45404YMP-TR Power Module by Microchip Technology

The MIC45404YMP-TR from Microchip Technology is a high-efficiency, step-down power module specifically designed to meet the rigorous demands of today's sophisticated electronic systems. This compact and integrated solution is capable of delivering up to 4A of continuous output current and supports an input voltage range of 4.5V to 19V, making it a versatile choice for a wide variety of applications.

The module incorporates a synchronous buck regulator with integrated MOSFETs, which ensures high efficiency and reduces the need for external components. This feature simplifies the design process and accelerates time-to-market for engineers working on tight development schedules. The MIC45404YMP-TR is available in a thermally efficient, space-saving 12-pin 3mm x 4mm QFN package, which is ideal for space-constrained applications.

With its integrated compensation network, the MIC45404YMP-TR minimizes the need for external components, reducing both system complexity and the bill of materials. The device also features a wide output voltage range of 0.8V to 5.5V, which can be adjusted via an external resistor divider, providing the flexibility to power a variety of loads, from high-performance processors to general-purpose ICs.

Safety and reliability are paramount, and the MIC45404YMP-TR incorporates a range of protective features. These include under-voltage lockout (UVLO), over-temperature protection (OTP), and over-current protection (OCP), ensuring stable operation under adverse conditions. Additionally, the device offers a programmable soft-start feature to minimize inrush current during startup, contributing to system stability.

The MIC45404YMP-TR is designed for easy implementation in a multitude of applications, including distributed power systems, telecommunications equipment, networking hardware, and industrial platforms. Its robust design, along with Microchip's commitment to quality, makes this power module a reliable choice for powering your next-generation electronic systems.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess