Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise and Fall Time 20ns, 29ns
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 104548-MIC4428CM
Ultra Librarian 3D Model Ultra Librarian MIC4428CM CAD Model

Description

Microchip Technology's MIC4428CM: A Robust MOSFET Driver

The MIC4428CM is a highly-reliable, dual non-inverting MOSFET driver designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This driver is specifically engineered to convert low power input signals into high current drives at the gate of a MOSFET. With its impressive features, the MIC4428CM is an ideal choice for a wide range of applications including motor control, power management, and switching power supplies.

Key Features:

  • High Peak Output Current: The MIC4428CM can deliver a peak current of up to 1.5A, ensuring efficient charging and discharging of the gate capacitance of the MOSFET, which is crucial for high-speed switching applications.
  • Wide Operating Voltage Range: It operates over a supply voltage range of 4.5V to 18V, making it versatile for various circuit designs and ensuring compatibility with a broad range of MOSFETs.
  • Low Propagation Delays: With propagation delays typically under 30ns, the driver allows for fast switching, reducing transition losses and improving overall efficiency.
  • Latch-Up Protection: The MIC4428CM is designed with latch-up protection up to 500mA of reverse current, safeguarding the device against high current spikes and ensuring stable operation.
  • Logic-Level Input: The driver accepts standard TTL and CMOS input levels, making it easy to interface with a variety of control circuits.

Applications:

The versatility of the MIC4428CM allows it to be used in a multitude of applications, including:

  • DC to DC converters
  • Motor control circuits
  • Power supply switches
  • High-speed line drivers
  • Relay and solenoid drivers

With its robust design and comprehensive protection features, the MIC4428CM stands out as an efficient solution for driving power MOSFETs in demanding environments. Whether for industrial, automotive, or consumer electronics, the MIC4428CM by Microchip Technology offers a reliable and high-performance MOSFET driving capability that designers can trust.

You May Also Be Interested in

Texas Instruments
UC2714 COMPLEMENTARY SWITCH FET / Gate Driver IC
Lowest to $4.3092
ECAD model for UC2714DTR
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR MOSFET QUAD HI-SIDE 18DIP
Need more? Email Us
ECAD model for MAX621CPN
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 24SOIC / Half-Bridge Gate Driver IC Non-Inverting 24-SOIC
Need more? Email Us
ECAD model for LT1162ISW#PBF
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for NCP5351D
National Semiconductor (TI)
LM5111 DUAL 5A COMPOUND GATE DRI / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for LM5111-4M/NOPB
Texas Instruments
IC GATE DRVR GAN MOSFET / Half-Bridge Gate Driver IC Non-Inverting 19-WQFN (3x4)
Lowest to $10.8550
ECAD model for LMG1210RVRR
Renesas Electronics America
Advanced Synchronous Rectified Buck MOSFET Drivers with Protection Features | IC DRVR MOSF SYNC BUCK OTP 8SOIC
Need more? Email Us
ECAD model for ISL6612CBZ
Texas Instruments
BUFFER/INVERTER MOSFET DRIVER / Gate Driver IC
Need more? Email Us
ECAD model for UCC3776N
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10TDFN
Lowest to $16.2500
ECAD model for HIP2210FRTZ-T

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention