EN
  • EN
  • DE

MIC4422CM

Part No MIC4422CM
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC DRIVER MOSFET 9A LS 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 9A, 9A
Input Type Non-Inverting
Rise and Fall Time 20ns, 24ns
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 127354-MIC4422CM
Ultra Librarian 3D Model Ultra Librarian MIC4422CM CAD Model

Description

The MIC4422CM is a robust and highly reliable MOSFET driver IC designed and manufactured by Microchip Technology. This driver is capable of converting low power input signals into high current outputs at voltages up to 18V. It is particularly well-suited for driving large power MOSFETs and IGBTs that operate in various switching applications.

Key Features

  • High Peak Output Current: The device can deliver up to 9A of peak output current, making it suitable for high-power and high-speed applications.
  • Wide Operating Voltage Range: The MIC4422CM operates from 4.5V to 18V, providing flexibility across different power systems.
  • Fast Switching Speeds: With rise and fall times of less than 30ns, the driver ensures quick and efficient switching, which is essential for reducing power losses in switching applications.
  • Low Shoot-Through Current: Its design minimizes the risk of shoot-through current, enhancing the reliability and longevity of the power system.
  • Latch-Up Protected: It includes latch-up protection up to 500mA of reverse current, safeguarding the device against unexpected conditions.
  • Logic-Level Input: The driver accepts standard TTL and CMOS input levels, making it easy to interface with a variety of control circuits.

Applications

The MIC4422CM is ideal for a wide range of high-speed and high-power switching applications. Its common uses include:

  • Switch Mode Power Supplies (SMPS)
  • Motor Control Systems
  • DC-DC Converters
  • Pulse-Width Modulation (PWM) Circuits
  • Power Inverters

Package and Quality

The MIC4422CM is offered in an 8-pin SOIC package, providing a compact solution for space-constrained applications. Microchip Technology ensures high quality and reliability, making the MIC4422CM a trusted choice for professionals seeking a high-performance MOSFET driver.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9180 $67.1300
75+ $1.5738 $118.0350
115+ $1.5246 $175.3290
160+ $1.4754 $236.0640
205+ $1.4263 $292.3915
275+ $1.2787 $351.6425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess