Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 3V
Current - Peak Output (Source, Sink) 9A, 9A
Rise / Fall Time (Typ) 20ns, 24ns
Operating Temperature Range 0°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-5
Manufacturer Package TO-220-5
Win Source Part Number 788616-MIC4422AZT
Popularity Medium
Supply and Demand Status Balance
Family Name MIC4422A
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC4422AZT CAD Model

Description

Product Overview: MIC4422AZT by Microchip Technology

The MIC4422AZT is a robust and reliable MOSFET driver IC designed and manufactured by Microchip Technology. This driver is specifically engineered to translate low-power input signals into high-current drives suitable for a variety of power MOSFETs and IGBTs. It is a highly efficient solution for applications requiring fast switching and high-side or low-side gate drive capability.

Key Features

  • High Peak Output Current: The MIC4422AZT can deliver a peak output current of up to 9A, making it an excellent choice for driving large capacity MOSFETs that require high surge currents for quick switching.
  • Wide Operating Voltage Range: This driver operates over a supply range of 4.5V to 18V, accommodating a variety of control logic levels and providing flexibility in system design.
  • Fast Switching Speed: With a typical rise time of 25ns and a fall time of 20ns, the MIC4422AZT ensures rapid switching, reducing transition losses and improving overall efficiency.
  • Latch-Up Protection: The device features built-in latch-up protection, enhancing its reliability and robustness in adverse conditions.
  • Low Power Consumption: The MIC4422AZT has a low quiescent current, which helps to minimize power consumption when the driver is in the idle state.

Applications

The MIC4422AZT is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Power Inverters
  • Class D Switching Amplifiers

Package and Quality

The device is offered in a TO-220-5 package, which is designed to handle increased power dissipation and ensure mechanical robustness. Microchip Technology's commitment to quality ensures that the MIC4422AZT meets the stringent standards required for industrial and commercial electronic systems.

Overall, the MIC4422AZT from Microchip Technology is a high-performance, reliable solution for driving power MOSFETs and IGBTs in a wide array of electronic applications. Its robust design and advanced features make it a preferred choice for engineers and designers looking for a high-quality MOSFET driver.

You May Also Be Interested in

IXYS
9 Amp Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR 9A LOSIDE TO220-5
Need more? Email Us
ECAD model for IXDI409CI
Diodes Incorporated
IC GATE DRVR LOW-SIDE TSOT25
Need more? Email Us
ECAD model for DGD0216WT-7
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $8.6578
ECAD model for LTC7000EMSE-1#PBF
Renesas Electronics America
Advanced Synchronous Rectified Buck MOSFET Drivers with Protection Features | IC DRVR MOSF SYNC BUCK OTP 8SOIC
Need more? Email Us
ECAD model for ISL6612CBZ
Monolithic Power Systems Inc.
Half-Bridge Gate Driver IC 10-QFN (4x4)
Need more? Email Us
ECAD model for MP1924AHR-LF-P
IXYS
9 Amp Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR 9A LOSIDE TO220-5
Need more? Email Us
ECAD model for IXDN409CI
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 24SOIC / Half-Bridge Gate Driver IC Non-Inverting 24-SOIC
Need more? Email Us
ECAD model for LT1162ISW#PBF
Texas Instruments
Tiny 7A MOSFET Gate Driver | IC MOSFET GATE DRIVER 7A 8MSOP
Lowest to $2.0990
ECAD model for LM5112MYX
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for NCP5351D

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention