EN
  • EN
  • DE

MIC4422AYM

Part No MIC4422AYM
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 3V
Current - Peak Output (Source, Sink) 9A, 9A
Input Type Non-Inverting
Rise / Fall Time (Typ) 20ns, 24ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MIC4422
Standard Package 95 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 739976-MIC4422AYM
Ultra Librarian 3D Model Ultra Librarian MIC4422AYM CAD Model

Description

MIC4422AYM Product Overview

The MIC4422AYM is a highly-reliable MOSFET driver IC designed and manufactured by Microchip Technology. This driver is specifically engineered to translate low-power input signals into high-current drives for MOSFETs, IGBTs, and other types of power transistors. Its robust design ensures efficient operation in a wide range of applications, including motor controls, power supplies, and other power-switching circuits.

Key Features

  • High Peak Output Current: The device can deliver up to 9A of peak output current, making it suitable for driving large capacitive loads with swift rise and fall times.
  • Wide Operating Voltage Range: The MIC4422AYM operates from a supply voltage ranging from 4.5V to 18V, providing versatility in various system voltage levels.
  • Low Propagation Delays: The device boasts fast switching performance with propagation delays typically under 30ns, contributing to improved overall efficiency in high-frequency applications.
  • Latch-Up Protected: It includes built-in latch-up protection to ensure device stability and reliability under extreme conditions.
  • Logic-Level Input: The logic-level input is compatible with standard CMOS or LSTTL outputs, making it easy to interface with microcontrollers and other logic devices.
  • Matched Rise and Fall Times: The MOSFET driver offers matched rise and fall times to minimize the switching losses and reduce electromagnetic interference (EMI).

Applications

The MIC4422AYM is suitable for a variety of applications, such as:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC converters
  • Motor control circuits
  • Power inverters
  • Class D Switching Amplifiers

Package and Quality

The MIC4422AYM comes in an 8-pin SOIC package, providing a compact footprint for space-constrained applications. Microchip Technology's commitment to quality ensures that each device meets strict standards for performance and reliability.

You May Also Be Interested in

Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess