Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 3V
Current - Peak Output (Source, Sink) 9A, 9A
Input Type Non-Inverting
Rise / Fall Time 20ns, 24ns
Temperature Range - Operating 0°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MIC4422
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222549-MIC4422ACN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4422ACN CAD Model

Description

Microchip Technology's MIC4422ACN: A Robust MOSFET Driver

The MIC4422ACN is a highly-reliable MOSFET driver designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This driver is an integral component for anyone looking to control power MOSFETs in their electronic applications.

With its ability to provide high peak current outputs up to 9A, the MIC4422ACN is suitable for driving large capacitive loads with exceptional speed and efficiency. Its design is optimized for rapid switching, featuring a rise and fall time of less than 30ns with a 1000pF load, which makes it an excellent choice for high-frequency applications.

Key Features:

  • High Peak Output Current: Capable of delivering up to 9A, this driver can handle high-power and high-speed requirements with ease.
  • Low Shoot-Through Current: Its built-in circuitry ensures minimal cross-conduction, reducing the risk of damaging components through shoot-through currents.
  • Wide Operating Range: The MIC4422ACN operates on a supply voltage range from 4.5V to 18V, making it versatile for various power systems.
  • Latch-Up Protected: It is designed to be resistant to latch-up, providing a more stable and reliable operation even in harsh conditions.
  • Matched Rise and Fall Times: The symmetric rise and fall times reduce the risk of generating harmonics and electromagnetic interference (EMI) in the circuit.

Applications:

The MIC4422ACN is ideal for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC converters
  • Motor control circuits
  • Class D Switching Amplifiers
  • Pulse generators

Engineers and designers will find the MIC4422ACN to be a robust and reliable solution for their high-power switching needs. Its compact 8-pin PDIP package makes it easy to integrate into various circuit designs. With its combination of high-speed operation, power efficiency, and protection features, the MIC4422ACN MOSFET driver from Microchip Technology stands out as a high-performance component for demanding electronic applications.

You May Also Be Interested in

Infineon Technologies
TLF11251EPXUMA1
Lowest to $2.8456
ECAD model for TLF11251EPXUMA1
Vishay
IC GATE DRVR HALF-BRIDGE 8SO / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for SIP41104DY-T1-E3
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $0.8589
ECAD model for 2ED2103S06FXUMA1
Infineon Technologies
DRIVER IC PG-DSO-8
Need more? Email Us
ECAD model for 2EDN7533FXTMA1
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8WDFN
Need more? Email Us
ECAD model for MCP14A0302T-E/KBA
Maxim Integrated
IC DRIVER MOSFET DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX626ESA-T
Maxim Integrated
IC MOSFET DRVR DUAL 8-SOIC
Lowest to $9.7792
ECAD model for MAX5055BASA+T
ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-SOIC
Lowest to $1.2764
ECAD model for MC33151DR2G
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Need more? Email Us
ECAD model for R2J20605ANP

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention