EN
  • EN
  • DE

MIC4421AYM

Part No MIC4421AYM
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC DRIVER MOSFET 9A LS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 3V
Current - Peak Output (Source, Sink) 9A, 9A
Input Type Inverting
Rise and Fall Time 20ns, 24ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1076533-MIC4421AYM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4421AYM CAD Model

Description

The MIC4421AYM is a robust and efficient MOSFET driver designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This driver is specifically engineered to convert low-power input signals into high-current drives suitable for a variety of power MOSFETs and IGBTs. With its impressive features, the MIC4421AYM is an ideal choice for a wide range of applications, including motor controls, power supplies, and other high-power switching applications.

Key Features:

  • High Peak Output Current: Capable of delivering up to 9A of peak output, ensuring efficient driving of high-power MOSFETs and IGBTs.
  • Low Shoot-Through Current: Its design minimizes the shoot-through current, enhancing the reliability and performance of the application.
  • Latch-Up Immunity: Provides resistance against latch-up, which is critical for applications that demand high reliability under adverse conditions.
  • Wide Operating Voltage Range: Operates over a broad supply voltage range from 4.5V to 18V, making it versatile for various circuit configurations.
  • High-Speed Operation: Fast switching speeds enable efficient operation, reducing power losses and improving overall system performance.
  • Low Propagation Delay: Ensures quick response times and precise control over switching events.
  • Input Logic Level Flexibility: Compatible with standard TTL and CMOS logic levels, providing ease of interfacing with control circuitry.

Product Specifications:

Parameter Value Output Current (Peak) 9A Supply Voltage (V<sub>DD) 4.5V to 18V Propagation Delay Time Typically 55ns Input Logic Compatibility TTL, CMOS Package Type 8-Pin SOIC

Overall, the MIC4421AYM from Microchip Technology is a high-performance solution for driving power MOSFETs and IGBTs with efficiency and precision. Its robust design and versatile features make it an excellent choice for designers looking to optimize their high-power applications.

You May Also Be Interested in

Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8944 $66.3040
75+ $1.5546 $116.5950
120+ $1.5059 $180.7080
160+ $1.4573 $233.1680
205+ $1.4088 $288.8040
275+ $1.2630 $347.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess