EN
  • EN
  • DE

MIC4224YM

Part No MIC4224YM
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features Low-Side Gate Driver IC Non-Inverting 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MIC4224
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 95
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884735-MIC4224YM
Ultra Librarian 3D Model Ultra Librarian MIC4224YM CAD Model

Description

The MIC4224YM from Microchip Technology is a robust and versatile dual low-side MOSFET driver designed to cater to a wide range of applications. This driver is capable of effectively switching power MOSFETs and IGBTs, making it an ideal choice for high-speed applications that require efficient power management.

Key Features

  • High Peak Output Current: The MIC4224YM can deliver a peak output current of up to 1.5A, ensuring that it can drive large capacitive loads with ease.
  • Dual Outputs: It features two independent low-side drivers, which allows for flexibility in controlling two separate MOSFETs or a single H-bridge configuration.
  • Fast Switching Speed: With rise and fall times typically under 25ns, the device can switch at high frequencies, reducing transition losses and improving overall efficiency.
  • Wide Operating Voltage Range: The driver operates over a supply voltage range of 4.5V to 18V, accommodating various power systems and ensuring compatibility with a broad spectrum of MOSFETs and IGBTs.
  • Logic-Level Inputs: Its TTL/CMOS-compatible inputs provide the convenience of direct interfacing with microcontrollers and other logic devices.
  • Protection Features: The MIC4224YM includes built-in protection features such as under-voltage lockout (UVLO) and thermal shutdown, safeguarding the device and the system against adverse conditions.

Applications

The versatility of the MIC4224YM makes it suitable for a diverse range of applications, including:

  • Motor Control Circuits
  • Switch Mode Power Supplies (SMPS)
  • Power Converters and Inverters
  • Class D Switching Amplifiers
  • DC-DC Converters

Quality and Reliability

Microchip Technology is known for its commitment to quality and the MIC4224YM is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. By integrating this driver into your design, you can expect a high degree of precision and durability, backed by Microchip's renowned support and expertise.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4350 $51.4800
19+ $5.2800 $100.3200
30+ $5.1150 $153.4500
41+ $4.9500 $202.9500
53+ $4.7850 $253.6050
70+ $4.2900 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,005 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess