EN
  • EN
  • DE

MIC4128YME

Part No MIC4128YME
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DRVR INV/NONINV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 20 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise and Fall Time 20ns, 18ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC-EP
Win Source Part Number 058689-MIC4128YME
Ultra Librarian 3D Model Ultra Librarian MIC4128YME CAD Model

Description

The MIC4128YME from Microchip Technology is a robust, high-performance dual 1.2A peak low-side MOSFET driver designed to operate from a 4.5V to 18V supply. This component is particularly suited for driving capacitive, inductive, and resistive loads, making it a versatile choice for a wide range of applications, including motor control, power supply management, and other switching applications.

Key Features

  • High Peak Output Current: Capable of delivering a peak current of 1.2A, the MIC4128YME is well-suited for driving large capacitive loads with rapid switching times.
  • Wide Operating Voltage Range: The driver operates efficiently across a voltage range of 4.5V to 18V, providing flexibility for various circuit designs.
  • Low Shoot-Through Current: The MIC4128YME features matched rise and fall times to minimize shoot-through current, enhancing the reliability and performance of the application.
  • Fast Switching Speeds: With its fast propagation delays and rise/fall times, this driver ensures high-speed operation for efficient circuit performance.
  • Dual Outputs: The dual outputs can be used independently or together, providing design versatility for half-bridge or full-bridge configurations.
  • Thermal Shutdown: Integrated thermal shutdown circuitry provides protection against over-temperature conditions, ensuring the longevity and safety of the device.

Applications

The MIC4128YME is ideal for a variety of applications that require efficient and reliable low-side MOSFET driving. Its robustness and performance make it suitable for:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Motor and Solenoid Control
  • Class D Switching Amplifiers
  • High-Speed Line Drivers
  • Power MOSFET Gate Drivers

Package and Availability

The MIC4128YME is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, ensuring compact size and ease of integration into various circuit layouts. Microchip Technology's commitment to quality and reliability is evident in the rigorous testing and performance standards that this product meets. The MIC4128YME is available for order and can be sourced through Microchip Technology's extensive distribution network.

You May Also Be Interested in

Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1470 $51.6150
110+ $0.9412 $103.5320
165+ $0.9118 $150.4470
230+ $0.8824 $202.9520
295+ $0.8529 $251.6055
395+ $0.7647 $302.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,450 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess