EN
  • EN
  • DE

MIC38C44ABM

Part No MIC38C44ABM
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Isolation Isolated
Internal Switch(s) Yes
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 14.5V
Supply Voltage - Operating 9 V to 20 V
Duty Cycle 50%
Frequency - Switching 500kHz
Control Features Frequency Control
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1076465-MIC38C44ABM
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC38C44ABM CAD Model

Description

Product Overview: MIC38C44ABM from Microchip Technology

The MIC38C44ABM is a high-performance, highly reliable BiCMOS Current Mode PWM Controller designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is an exceptional choice for power supply designers looking for an efficient and versatile component capable of driving complex power management systems.

Key Features

  • Current Mode Operation: Provides improved transient response, simplified loop compensation, and robust noise immunity.
  • Low Start-Up Current: The device boasts a low start-up current of 500μA (typical), which is advantageous for reducing standby power consumption.
  • High-Frequency Operation: With an oscillator frequency range up to 1MHz, the MIC38C44ABM allows for smaller, more efficient, and cost-effective designs by enabling the use of smaller inductors and capacitors.
  • Automatic Feed Forward Compensation: This feature helps to maintain stable operation over a wide range of input voltages and output currents.
  • Trimmed Oscillator Discharge Current: Ensures precise duty cycle clamping, which is critical for reliable and consistent performance.
  • Soft-Start Functionality: Limits the inrush current during startup, which can help prevent system stress and extend the life of the power supply.

Applications

The MIC38C44ABM is suitable for a diverse range of applications, including:

  • DC-DC Converters
  • Off-line Power Supplies
  • Telecommunication Equipment
  • Computer Systems
  • Battery Chargers

Package and Quality

Encased in an 8-pin SOIC package, the MIC38C44ABM combines a compact form factor with the ruggedness expected from Microchip Technology products. Its design is optimized for automated assembly processes, ensuring consistency and high quality in mass production.

For designers and engineers seeking a robust, high-performance PWM controller, the MIC38C44ABM from Microchip Technology stands out as an excellent choice, delivering efficiency and reliability in a wide array of power management applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess