EN
  • EN
  • DE

MIC38C42ABM

Part No MIC38C42ABM
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Isolation Isolated
Internal Switch(s) Yes
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 14.5V
Supply Voltage - Operating 9 V to 20 V
Duty Cycle 96%
Frequency - Switching 500kHz
Control Features Frequency Control
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 101149-MIC38C42ABM
Ultra Librarian 3D Model Ultra Librarian MIC38C42ABM CAD Model

Description

Microchip Technology MIC38C42ABM PWM Controller

The MIC38C42ABM from Microchip Technology is a high-performance, pulse width modulation (PWM) controller integrated circuit designed for a wide range of power conversion and control applications. This versatile device is particularly well-suited for use in switch-mode power supplies, DC-DC converters, and motor control circuits. It is engineered to offer designers a reliable and efficient solution for their power management needs.

Key Features

  • High-Frequency Operation: The MIC38C42ABM operates at a high frequency, which allows for smaller-sized components, leading to a reduction in overall space and cost of the power supply design.
  • Low Start-Up Current: This device features a low start-up current of 500 µA (typical), which enhances the efficiency of the system and is particularly beneficial in battery-powered applications.
  • Trimmed Oscillator Discharge Current: The oscillator's discharge current is trimmed to ensure precise duty cycle clamping, which results in consistent and stable operation across various conditions.
  • Current-Mode Operation: The MIC38C42ABM offers current-mode control which provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • Automatic Feed-Forward Compensation: This feature helps in maintaining stability and performance over a wide range of input voltages and output loads.
  • Error Amplifier: An onboard error amplifier with a wide bandwidth ensures fast response to load transients and tight output regulation.
  • Under-Voltage Lockout (UVLO): With UVLO, the device ensures proper operation by shutting down the circuit when the input voltage drops below a predefined threshold.

Product Applications

The MIC38C42ABM is designed to be versatile, catering to a variety of applications, including:

  • Off-line converters
  • DC-to-DC converters
  • Forward and flyback regulators
  • Motor control circuits
  • Class D switch-mode amplifiers

With its robust feature set, the MIC38C42ABM PWM controller from Microchip Technology stands out as a reliable choice for engineers looking to optimize power management in their designs. Its compact SOP-8 package makes it an excellent option for space-constrained applications while providing the performance needed to handle challenging power supply requirements.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,856 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess