Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Output Type Adjustable
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 6V
Maximum Dropout Voltage 0.5V at 750mA
Output Current 750mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 754868-MIC3775YMM-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC3775YMM-TR CAD Model

Description

The MIC3775YMM-TR, manufactured by Microchip Technology, is a high-performance, adjustable output voltage regulator that offers a compact and efficient solution for a wide range of applications. This voltage regulator is part of Microchip's extensive line of power management products designed to meet the stringent requirements of today's advanced electronic systems.

Key Features

  • Adjustable Output: The MIC3775YMM-TR provides an adjustable output voltage, making it versatile for various applications where precise voltage regulation is critical.
  • High Efficiency: Designed for optimal power conversion efficiency, this regulator helps to minimize power loss and heat generation, thus enhancing system reliability and performance.
  • Thermal Protection: The device includes built-in thermal protection features to safeguard against overheating, ensuring stable operation under varying load conditions.
  • Low Dropout: Its low dropout performance is ideal for applications requiring a minimal difference between the input and output voltages, which is particularly important for battery-operated devices.

Applications

The MIC3775YMM-TR is suitable for a broad range of applications, from consumer electronics to industrial systems, including:

  • Portable devices and battery-powered equipment
  • Networking and telecommunication systems
  • Computing and storage systems
  • Automotive electronics

Technical Specifications

With a package type of MSOP-8 (Micro Small Outline Package), the MIC3775YMM-TR boasts a compact form factor. It operates over a wide temperature range, making it reliable in various environmental conditions. The regulator's input voltage range and output current capabilities are designed to meet the needs of a diverse array of electronic circuits and components.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC3775YMM-TR is no exception. Each device is rigorously tested to ensure it meets Microchip's high standards, providing designers with confidence in their power management solutions.

You May Also Be Interested in

Intersil
IC REG LINEAR 1.8V/2.8V 10DFN
Need more? Email Us
ECAD model for ISL9000AIRJCZ
Microchip Technology
IC REG LINEAR 1.2V 500MA 8-SOIC
Need more? Email Us
ECAD model for MCP1725T-1202E/SN
Rohm Semiconductor
IC REG LINEAR 3.3V 1A TO220-5
Need more? Email Us
ECAD model for BA033CC0WT-V5
Rohm Semiconductor
IC REG LINEAR 3.3V 2A TO220FP
Need more? Email Us
ECAD model for BA33DD0WT
Texas Instruments
IC REG LINEAR 1.6V 150MA SOT23-5
Lowest to $1.9995
ECAD model for TPS76316QDBVRG4Q1
Intersil
IC REG LINEAR 2.5V 3A 10DFN
Need more? Email Us
ECAD model for ISL80103IR25Z
Rohm Semiconductor
IC REG LINEAR 7V 500MA TO220-3
Need more? Email Us
ECAD model for BA178M07CP-E2
Intersil
IC REG LINEAR 2.8/3V 10DFN
Need more? Email Us
ECAD model for ISL9011IRJMZ
Renesas Electronics America
IC REG LINEAR POS ADJ 50MA 8SOIC
Need more? Email Us
ECAD model for ISL80136IBEAJZ

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8168 $53.4352
32+ $3.1317 $100.2144
50+ $3.0338 $151.6900
69+ $2.9360 $202.5840
89+ $2.8381 $252.5909
118+ $2.5445 $300.2510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,993 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention